ROHM Semiconductor GmbH NPN, SOT-89, 50V 2A, Medium Power Transistor 2SCR553P5

Description
2SCR553P5 is Low saturation voltage and high speed switching transistor for low frequency amplifier.
Request a Quote
Description
2SCR553P5 is Low saturation voltage and high speed switching transistor for low frequency amplifier.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2SCR553P5 is an NPN medium power transistor designed for low-frequency amplification and high-speed switching, housed in an SOT-89 package. It has a collector-emitter voltage rating of 50 V and a continuous collector current of 2 A, with a maximum collector-emitter saturation voltage of 350 mV at a collector current of 700 mA and base current of 35 mA. The device features a DC current gain (hFE) range of 180 to 450 at a collector current of 50 mA and a transition frequency of 360 MHz. It meets the operating temperature range of -55℃ to +150℃ and is rated for a maximum junction temperature of 150℃.

Datasheet Summary
Powered by GS/AI

The 2SCR553P5 is an NPN medium power transistor designed for low-frequency amplification and high-speed switching, housed in an SOT-89 package. It has a collector-emitter voltage rating of 50 V and a continuous collector current of 2 A, with a maximum collector-emitter saturation voltage of 350 mV at a collector current of 700 mA and base current of 35 mA. The device features a DC current gain (hFE) range of 180 to 450 at a collector current of 50 mA and a transition frequency of 360 MHz. It meets the operating temperature range of -55℃ to +150℃ and is rated for a maximum junction temperature of 150℃.

Suppliers

Company
Product
Description
Supplier Links
NPN, SOT-89, 50V 2A, Medium Power Transistor - 2SCR553P5 - ROHM Semiconductor GmbH
Willich, Germany
NPN, SOT-89, 50V 2A, Medium Power Transistor
2SCR553P5
NPN, SOT-89, 50V 2A, Medium Power Transistor 2SCR553P5
2SCR553P5 is Low saturation voltage and high speed switching transistor for low frequency amplifier.

2SCR553P5 is Low saturation voltage and high speed switching transistor for low frequency amplifier.

Supplier's Site Datasheet
NPN 50V 2A Medium Power Transistor - 2SCR553P5 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
NPN 50V 2A Medium Power Transistor
2SCR553P5
NPN 50V 2A Medium Power Transistor 2SCR553P5
2SCR553P5 is Low saturation voltage and high speed switching transistor for low frequency amplifier.

2SCR553P5 is Low saturation voltage and high speed switching transistor for low frequency amplifier.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - 2SCR553P5 - 815354-2SCR553P5 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SCR553P5
815354-2SCR553P5
TRANSISTORS - Transistors (BJT) - Single - 2SCR553P5 815354-2SCR553P5
Manufacturer: Rohm Semiconductor Win Source Part Number: 815354-2SCR553P5 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 815354-2SCR553P5
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
50V 2A Bipolar Transistor
276-2SCR553P5
50V 2A Bipolar Transistor 276-2SCR553P5
Midium Power Transistors (50V / 2A) Product overview: 2SCR553P5 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SCR553P5 can be used for catalog matching and distributor lookup.

Midium Power Transistors (50V / 2A) Product overview: 2SCR553P5 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SCR553P5 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Power MOSFET Power MOSFET RF Transistors Bipolar RF Transistors
Product Number 2SCR553P5 2SCR553P5 815354-2SCR553P5 276-2SCR553P5
Product Name NPN, SOT-89, 50V 2A, Medium Power Transistor NPN 50V 2A Medium Power Transistor TRANSISTORS - Transistors (BJT) - Single - 2SCR553P5 50V 2A Bipolar Transistor
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data