The 2SAR586J is a PNP power transistor in a TO-263AB package, designed for low-frequency amplifier and power driver applications. It has a collector-emitter voltage rating of -80 V and a continuous collector current of -5 A. The collector-emitter saturation voltage is -320 mV maximum at I_C = -2 A and I_B = -100 mA. The DC current gain ranges from 120 to 390 at I_C = -500 mA and V_CE = -3 V. The junction temperature operates up to 150 ℃, with power dissipation of 40 W at T_C = 25 ℃. The device is complementary to the 2SCR586J NPN transistor.
The power bipolar PNP transistor 2SAR586J is designed for driver circuits.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | 2SAR586J |
| Product Name | PNP, TO-263AB, -80V -5A, Power Transistor |
| PD | 40000 milliwatts |