The 2SCR586J FRG is an NPN power transistor in a TO-263AB package, rated for a collector-emitter voltage of 80 V and a continuous collector current of 5 A. It features a collector-emitter saturation voltage of 300 mV maximum at I_C = 2 A and I_B = 100 mA, and is AEC-Q101 qualified for automotive applications. The device is suitable for low-frequency amplifier and power driver circuits.
2SCR586JFRG is a power transistor with Low VCE(sat), suitable for low frequency amplifier.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | 2SCR586JFRG |
| Product Name | NPN, TO-263AB, 80V 5A, Power Transistor for Automotive |
| PD | 40000 milliwatts |