ROHM Semiconductor GmbH NPN, TO-252 (DPAK), 50V 7A, Power Transistor 2SCR583D3

Description
2SCR583D3 is a power transistor with Low VCE(sat), suitable for low frequency amplifier.
Description
2SCR583D3 is a power transistor with Low VCE(sat), suitable for low frequency amplifier.
Datasheet
Datasheet Summary
Powered by GS/AI

2SCR583D3 is an NPN silicon power transistor in a TO-252 (DPAK) package, rated for 50 V collector-emitter voltage and 7 A continuous collector current. It has a maximum collector-emitter saturation voltage of 350 mV at a collector current of 3 A and base current of 150 mA, with a DC current gain ranging from 180 to 450 at 1 A collector current. The device supports a maximum power dissipation of 10 W at 25°C case temperature and a junction temperature up to 150°C. It is designed for low-frequency amplifier and power driver applications, with a transition frequency of 280 MHz and output capacitance of 65 pF at 10 V collector-base voltage. The transistor is RoHS compliant and meets AEC-Q200 automotive qualification standards.

Datasheet Summary
Powered by GS/AI

2SCR583D3 is an NPN silicon power transistor in a TO-252 (DPAK) package, rated for 50 V collector-emitter voltage and 7 A continuous collector current. It has a maximum collector-emitter saturation voltage of 350 mV at a collector current of 3 A and base current of 150 mA, with a DC current gain ranging from 180 to 450 at 1 A collector current. The device supports a maximum power dissipation of 10 W at 25°C case temperature and a junction temperature up to 150°C. It is designed for low-frequency amplifier and power driver applications, with a transition frequency of 280 MHz and output capacitance of 65 pF at 10 V collector-base voltage. The transistor is RoHS compliant and meets AEC-Q200 automotive qualification standards.

Suppliers

Company
Product
Description
Supplier Links
NPN, TO-252 (DPAK), 50V 7A, Power Transistor - 2SCR583D3 - ROHM Semiconductor GmbH
Willich, Germany
NPN, TO-252 (DPAK), 50V 7A, Power Transistor
2SCR583D3
NPN, TO-252 (DPAK), 50V 7A, Power Transistor 2SCR583D3
2SCR583D3 is a power transistor with Low VCE(sat), suitable for low frequency amplifier.

2SCR583D3 is a power transistor with Low VCE(sat), suitable for low frequency amplifier.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category Power MOSFET
Product Number 2SCR583D3
Product Name NPN, TO-252 (DPAK), 50V 7A, Power Transistor
PD 10000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

CSD19503KCS 80V, 7.6mOhm, N-Channel TO-220 NexFET™ Power MOSFET - CSD19503KCS - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 80 volts
IDSS 113000 milliamps
View Details
7 suppliers
Small Signal/Small Power MOSFET - BSS83P - Infineon Technologies AG
Specs
Polarity P-Channel; P
Transistor Technology / Material Si/SiC
rDS(on) 2 ohms
View Details
4 suppliers
Power MOSFETs - SuperFAP-E3S Model: FMI12N50ES - Fuji Electric Corp. of America
Specs
V(BR)DSS 500 volts
rDS(on) 0.5000 ohms
IDSS 12000 milliamps
View Details