BM64377S-VA is a 600V/30A three-phase inverter Intelligent Power Module (IPM) for motor control, integrating IGBTs, gate drivers, and bootstrap diodes in an HSDIP25 package measuring 38.0mm x 24.0mm x 3.5mm. It operates with a maximum junction temperature of 150°C and case temperature range of -25°C to +115°C. The IGBTs have a collector-emitter saturation voltage of 1.7V (typical) at 30A and the flywheel diodes exhibit a forward voltage of 1.9V (typical). Protection features include short circuit current protection, under-voltage lockout, and thermal shutdown with a fault output and analog temperature signal (VOT). The module is UL recognized under UL1557 File E468261 and offers 1500 Vrms isolation between pins and heat sink, suitable for AC100-240Vrms applications in compressors.
BM64377S-VA is an Intelligent Power Module composed of gate drivers, bootstrap diodes, IGBTs, fly wheel diodes.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | BM64377S-VA |
| Product Name | 600V IGBT Intelligent Power Module (IPM) |
| TJ | -40 to 125 C (-40 to 257 F) |