The 2SAR582D3 is a PNP power transistor in a TO-252 (DPAK) package, rated for a collector-emitter voltage of -30 V and a continuous collector current of -10 A, with a collector-emitter saturation voltage of -400 mV maximum at -4 A collector current and -200 mA base current. It is designed for low-frequency amplifier and power driver applications. The device meets the absolute maximum ratings with a power dissipation of 10 W at 25°C case temperature and a junction temperature range from -55°C to +150°C. The package dimensions and taping details conform to the TL1 reel format with 2500 units per reel. Complementary NPN counterpart is the 2SCR582D3.
2SAR582D3 is a power transistor with Low VCE(sat), suitable for low frequency amplifier.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | 2SAR582D3 |
| Product Name | PNP, TO-252 (DPAK), -30V -10A, Power Transistor |
| PD | 10000 milliwatts |