Diode Array 1 Pair Series Connection Standard 600V 8A Through Hole TO-220-3
Manufacturer: STMicroelectronics
Win Source Part Number: 093445-STTH806TTI
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Voltage - Forward (Vf) (Max) @ If: 3.6V @ 8A
Reverse Recovery Time (trr): 30ns
Current - Reverse Leakage @ Vr: 10μA @ 600V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 8A
Family Name: STTH806TTI
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB Insulated
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): FFPF60SA60DSTU_NL;
Introduction Date: November 09, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Diode Ultrafast 2x8A 600V TO220
Diode Ultrafast 2x8A 600V TO220
DIODE ARRAY GP 600V 8A TO220AB
DIODE ARRAY GP 600V 8A TO220AB
| DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Diode Arrays |
| Product Number | 497-5413-5-ND | 093445-STTH806TTI | 6870811P | 1686632 | STTH806TTI | STTH806TTI | STTH806TTI |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - STTH806TTI | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays |
| Tj | 150 C (302 F) | 150 C (302 F) | |||||
| Package | TO-220; TO-220-3 | TO-220; TO-220AB Insulated | TO-220; TO-220 | TO-220; To-220ab | TO-220AB | TO-220 | TO-220; TO-220-3 |
| Diode Type | Standard | Schottky | Schottky | ||||
| Life Cycle Stage | Active | Active | |||||
| VF | 3.6 volts | 3.6 volts | 3.6 volts |