Manufacturer: STMicroelectronics
Win Source Part Number: 1262201-STTH5R06B
Packaging: Tube
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 5A
Reverse Recovery Time (trr): 40ns
Operating Temperature - Junction: 175°C (Maximum)
Categories: Discrete Semiconductor Products
Supplier Device Package: DPAK
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Voltage - DC Reverse (Vr) (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Family Part Number: STTH5R06
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 2.9V at 5A
Current - Reverse Leakage at Vr: 20μA at 600V
600V 5A Ultrafast Rectifier Diode DPAK Surface Mount Product overview: STTH5R06B from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600V, 5A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 600V, 5A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH5R06B can be used for catalog matching and distributor lookup.
Diode Standard 600V 5A Surface Mount DPAK
DIODE GEN PURP 600V 5A DPAK
DIODE GEN PURP 600V 5A DPAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | General Purpose Diodes | Rectifiers | Rectifiers |
| Product Number | 1262201-STTH5R06B | 280-STTH5R06B | 497-16213-5-ND | STTH5R06B | STTH5R06B | 02P6138 | STTH5R06B |
| Product Name | Diodes, Rectifiers - Single - STTH5R06B | SMD 600V 5A DPAK Diode and Rectifier | Single Diodes | Rectifiers | Single Diodes | Rectifier Stmicroelectronics | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | ||||||
| VF | 2.9 volts | 2.9 volts | 2.9 volts | ||||
| VR | 600 volts | 600 volts | |||||
| IR | 0.0200 mA | 0.0200 mA | |||||
| trr | 40 ns |