STMicroelectronics, Inc. Single Diodes STTH802B

Description
Diode Standard 200V 8A Surface Mount DPAK
Request a Quote Datasheet
Description
Diode Standard 200V 8A Surface Mount DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - STTH802B-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
STTH802B-ND
Single Diodes STTH802B-ND
Diode Standard 200V 8A Surface Mount DPAK

Diode Standard 200V 8A Surface Mount DPAK

Buy Now Datasheet
Singapore, Singapore
Diode and Rectifier
280-STTH802B
Diode and Rectifier 280-STTH802B
Ultrafast recovery diode Product overview: STTH802B from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH802B can be used for catalog matching and distributor lookup.

Ultrafast recovery diode Product overview: STTH802B from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH802B can be used for catalog matching and distributor lookup.

Supplier's Site
Electronic Surplus - STTH802B - 759749-STTH802B - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - STTH802B
759749-STTH802B
Electronic Surplus - STTH802B 759749-STTH802B
Manufacturer: STMicroelectronics Win Source Part Number: 759749-STTH802B Packaging: Tube Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 8A Reverse Recovery Time (trr): 30ns Operating Temperature - Junction: 175°C (Maximum) Family Name: STTH802 Categories: Discrete Semiconductor Products Supplier Device Package: DPAK Status: Obsolete Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Voltage - DC Reverse (Vr) (Maximum): 200V Alternative Parts (Cross-Reference): VS-8EWH02FNTRR-M3; BYW29ED-200; VS-8EWH02FNTR-M3; VS-8EWH02FNTRL-M3; Introduction Date: May 03, 2006 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Family Part Number: STTH802 Manufacturer Pack Quantity: 75 MSL Level: 3 (168 Hours) Voltage - Forward (Vf) (Maximum) at If: 1.05V at 8A Current - Reverse Leakage at Vr: 6μA at 200V

Manufacturer: STMicroelectronics
Win Source Part Number: 759749-STTH802B
Packaging: Tube
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 8A
Reverse Recovery Time (trr): 30ns
Operating Temperature - Junction: 175°C (Maximum)
Family Name: STTH802
Categories: Discrete Semiconductor Products
Supplier Device Package: DPAK
Status: Obsolete
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Voltage - DC Reverse (Vr) (Maximum): 200V
Alternative Parts (Cross-Reference): VS-8EWH02FNTRR-M3; BYW29ED-200; VS-8EWH02FNTR-M3; VS-8EWH02FNTRL-M3;
Introduction Date: May 03, 2006
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Family Part Number: STTH802
Manufacturer Pack Quantity: 75
MSL Level: 3 (168 Hours)
Voltage - Forward (Vf) (Maximum) at If: 1.05V at 8A
Current - Reverse Leakage at Vr: 6μA at 200V

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STTH802B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STTH802B
Discrete Semiconductor Products - Diodes - Rectifiers STTH802B
DIODE GEN PURP 200V 8A DPAK

DIODE GEN PURP 200V 8A DPAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Rectifiers
Product Number STTH802B-ND 280-STTH802B 759749-STTH802B STTH802B
Product Name Single Diodes Diode and Rectifier Electronic Surplus - STTH802B Discrete Semiconductor Products - Diodes - Rectifiers
Tj 175 C (347 F) -65 C (-85 F) 175 C (347 F)
Package Rail/Tube
RoHS Compliant RoHS
IO 8 amps
Diode Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package TO-220
Life Cycle Stage Removed
VF 1.1 volts
View Details
Rectifier Assembly - SPJ100F - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.0300 to 0.0500 amps
View Details
General-purpose dual Schottky diode - BAS70-06W,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
5 suppliers
50V Diode and Rectifier - 284-BA595E6359HTMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape & Reel (TR)
Tj 150 C (302 F)
View Details
3 suppliers