Manufacturer: STMicroelectronics
Win Source Part Number: 1262181-STTH3012D
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-2
Diode Type: Standard
Current - Average Rectified (Io): 30A
Reverse Recovery Time (trr): 115ns
Current - Reverse Leakage @ Vr: 20μA @ 1200V
Operating Temperature - Junction: 175°C (Maximum)
Family Name: STTH3012
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-220AC
Voltage - Forward (Vf) (Maximum) @ If: 2.25V @ 30A
Voltage - DC Reverse (Vr) (Maximum): 1200V
Alternative Parts (Cross-Reference): IDH09E120; IDP09E120XK; IDP18E120XK;
Introduction Date: March 02, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Diode Standard 1200V 30A Through Hole TO-220AC
30A 1200V Ultrafast Diode, TO-220AC, Through Hole Product overview: STTH3012D from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 30A, 1200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 30A, 1200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH3012D can be used for catalog matching and distributor lookup.
DIODE GEN PURP 1.2KV 30A TO220AC
Rectifiers Ultrafast recovery 1200 V diode
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Step Recovery Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 1262181-STTH3012D | 497-5155-5-ND | 280-STTH3012D | STTH3012D | 57P2447 | STTH3012D |
| Product Name | Diodes, Rectifiers - Single - STTH3012D | Single Diodes | Through-Hole 30A 1200V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier Stmicroelectronics | Rectifiers |
| Configuration | Single | |||||
| VF | 2.25 volts | 2.25 volts | ||||
| VR | 1200 volts | |||||
| IR | 0.0200 mA | |||||
| trr | 115 ns |