PANJIT SemiConductor Schottky 10A 45V 277A Diode and Rectifier SVM1045VA_R2_00001

Description
Rectifier Diode, Schottky, 1 Phase, 1 Element, 10A, 45V V(RRM), Silicon, TO-277A, GREEN, PLASTIC PACKAGE-3 Product overview: SVM1045VA_R2_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 10A, 45V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, 45V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SVM1045VA_R2_000 01 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, Schottky, 1 Phase, 1 Element, 10A, 45V V(RRM), Silicon, TO-277A, GREEN, PLASTIC PACKAGE-3 Product overview: SVM1045VA_R2_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 10A, 45V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, 45V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SVM1045VA_R2_000 01 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 10A 45V 277A Diode and Rectifier - 280-SVM1045VA_R2_00001 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 10A 45V 277A Diode and Rectifier
280-SVM1045VA_R2_00001
Schottky 10A 45V 277A Diode and Rectifier 280-SVM1045VA_R2_00001
Rectifier Diode, Schottky, 1 Phase, 1 Element, 10A, 45V V(RRM), Silicon, TO-277A, GREEN, PLASTIC PACKAGE-3 Product overview: SVM1045VA_R2_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 10A, 45V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, 45V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SVM1045VA_R2_000 01 can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 1 Element, 10A, 45V V(RRM), Silicon, TO-277A, GREEN, PLASTIC PACKAGE-3 Product overview: SVM1045VA_R2_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 10A, 45V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, 45V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SVM1045VA_R2_00001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 3757-SVM1045VA_R2_00001DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 45V 10A Surface Mount TO-277A

Diode Schottky 45V 10A Surface Mount TO-277A

Buy Now Datasheet
Single Diodes - 3757-SVM1045VA_R2_00001TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 45V 10A Surface Mount TO-277A

Diode Schottky 45V 10A Surface Mount TO-277A

Buy Now Datasheet
Single Diodes - 3757-SVM1045VA_R2_00001CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 45V 10A Surface Mount TO-277A

Diode Schottky 45V 10A Surface Mount TO-277A

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1383552-SVM1045VA_R2_00001 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1383552-SVM1045VA_R2_00001
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1383552-SVM1045VA_R2_00001
Win Source Part Number: 1383552-SVM1045VA_R2 _00001 Category: Discrete Semiconductor Products>Diodes>Rect ifiers>Single Diodes Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 5,000 pcs Technology: Schottky Voltage - DC Reverse (Vr) (Max): 45 V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 470 mV @ 10 A Current - Reverse Leakage @ Vr: 250 µA @ 45 V Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Surface Mount Package / Case: TO-277, 3-PowerDFN Supplier Device Package: TO-277A ECCN: EAR99 Fake Threat In the Open Market: 54 pct. REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Panjit Base Product Number: SVM1045 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1383552-SVM1045VA_R2_00001
Category: Discrete Semiconductor Products>Diodes>Rectifiers>Single Diodes
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 5,000 pcs
Technology: Schottky
Voltage - DC Reverse (Vr) (Max): 45 V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 470 mV @ 10 A
Current - Reverse Leakage @ Vr: 250 µA @ 45 V
Operating Temperature - Junction: -55°C ~ 150°C
Mounting Type: Surface Mount
Package / Case: TO-277, 3-PowerDFN
Supplier Device Package: TO-277A
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Panjit
Base Product Number: SVM1045
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SVM1045VA_R2_00001 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SVM1045VA_R2_00001
Discrete Semiconductor Products - Diodes - Rectifiers SVM1045VA_R2_00001
DIODE SCHOTTKY 45V 10A TO277A

DIODE SCHOTTKY 45V 10A TO277A

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Rectifiers Diodes Schottky Diodes Rectifiers
Product Number 280-SVM1045VA_R2_00001 3757-SVM1045VA_R2_00001DKR-ND 1383552-SVM1045VA_R2_00001 SVM1045VA_R2_00001
Product Name Schottky 10A 45V 277A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data