STMicroelectronics, Inc. Single Diodes STTH3L06B-TR

Description
Diode Standard 600V 3A Surface Mount DPAK
Request a Quote Datasheet
Description
Diode Standard 600V 3A Surface Mount DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 497-3769-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-3769-2-ND
Single Diodes 497-3769-2-ND
Diode Standard 600V 3A Surface Mount DPAK

Diode Standard 600V 3A Surface Mount DPAK

Buy Now Datasheet
Singapore, Singapore
Diode and Rectifier
280-STTH3L06B-TR
Diode and Rectifier 280-STTH3L06B-TR
TURBO 2 Ultrafast High Voltage Rectifier Product overview: STTH3L06B-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH3L06B-TR can be used for catalog matching and distributor lookup.

TURBO 2 Ultrafast High Voltage Rectifier Product overview: STTH3L06B-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH3L06B-TR can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1097298-STTH3L06B-TR - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1097298-STTH3L06B-TR
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1097298-STTH3L06B-TR
Win Source Part Number: 1097298-STTH3L06B-TR Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1.3 V @ 3 A Reverse Recovery Time (trr): 85 ns Current - Reverse Leakage @ Vr: 3 µA @ 600 V Operating Temperature - Junction: 175°C (Max) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: DPAK Alternative Parts (Cross-Reference): STTH3L06B-TRSTTH3L06 BTR; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Other Names: 497-3769-6,497-3769- 1-NDR,STTH3L06BTR,49 7-3769-2-NDR,497-376 9-1,497-3769-2 Base Product Number: STTH3L Product Status: Obsolete

Win Source Part Number: 1097298-STTH3L06B-TR
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.3 V @ 3 A
Reverse Recovery Time (trr): 85 ns
Current - Reverse Leakage @ Vr: 3 µA @ 600 V
Operating Temperature - Junction: 175°C (Max)
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: DPAK
Alternative Parts (Cross-Reference): STTH3L06B-TRSTTH3L06BTR;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-3769-6,497-3769-1-NDR,STTH3L06BTR,497-3769-2-NDR,497-3769-1,497-3769-2
Base Product Number: STTH3L
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STTH3L06B-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STTH3L06B-TR
Discrete Semiconductor Products - Diodes - Rectifiers STTH3L06B-TR
DIODE GEN PURP 600V 3A DPAK

DIODE GEN PURP 600V 3A DPAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Rectifiers
Product Number 497-3769-2-ND 280-STTH3L06B-TR 1097298-STTH3L06B-TR STTH3L06B-TR
Product Name Single Diodes Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers
Tj 175 C (347 F) -65 C (-85 F) 175 C (347 F)
Package Tape and Reel DPAK
RoHS Compliant RoHS
IO 3 amps
Diode Type Standard
Unlock Full Specs
to access all available technical data