Win Source Part Number: 1281079-STZ6.8TFHT14
Category: Discrete Semiconductor Products>Diodes - Zener - Arrays
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±4.93%
Power - Max: 200 mW
Configuration: 1 Pair Common Anode
Current - Reverse Leakage @ Vr: 500 nA @ 3.5 V
Voltage - Zener (Nom) (Vz): 6.8 V
Impedance (Max) (Zzt): 40 Ohms
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SMD3
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Rohm Semiconductor
Other Names: 846-STZ6.8TFHT146DKR
Base Product Number: STZ6.8
Zener Diode Array 1 Pair Common Anode 6.8V 200mW ±4.93% SMD3
ZENER ARRAYS FOR TERMINAL PROTEC Product overview: STZ6.8TFHT146 from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-STZ6.8TFHT146 can be used for catalog matching and distributor lookup.
ZENER ARRAYS FOR TERMINAL PROTEC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Zener Diodes | Zener Diodes |
| Product Number | 1281079-STZ6.8TFHT146 | 846-STZ6.8TFHT146TR-ND | 295-STZ6.8TFHT146 | STZ6.8TFHT146 |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Arrays | Zener Diode Arrays | Zener Diode | Discrete Semiconductor Products - Diodes - Zener |
| Diode Type | Zener; 1 Pair Common Anode | |||
| IR | 0.5000 mA | 500 mA | ||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |
| Package | TO-236-3, SC-59, SOT-23-3 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | SMD3 |
| Arrangement | Common Anode |