STMicroelectronics, Inc. 600V 5A DPAK Diode and Rectifier STTH506B-TR

Description
600V 5A Ultrafast Rectifier Diode, DPAK, SM Product overview: STTH506B-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 5A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 5A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH506B-TR can be used for catalog matching and distributor lookup.
Request a Quote
Description
600V 5A Ultrafast Rectifier Diode, DPAK, SM Product overview: STTH506B-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 5A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 5A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH506B-TR can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The STTH506 is a high-voltage ultrafast rectifier designed for applications in switching power supplies and industrial systems. It features a repetitive peak reverse voltage of 600V and an average forward current rating of 5A. The device exhibits a low forward voltage drop of 1.85V at 25°C and a maximum reverse recovery time of 30ns, making it suitable for high-efficiency applications. The maximum operating junction temperature is 175°C, and it has a low thermal resistance of 3.5°C/W from junction to case. The rectifier is compliant with ECOPACK®2 standards, indicating its environmental friendliness. This component is available in a TO-252 package, making it a compact option for various electronic designs.

Datasheet Summary
Powered by GS/AI

The STTH506 is a high-voltage ultrafast rectifier designed for applications in switching power supplies and industrial systems. It features a repetitive peak reverse voltage of 600V and an average forward current rating of 5A. The device exhibits a low forward voltage drop of 1.85V at 25°C and a maximum reverse recovery time of 30ns, making it suitable for high-efficiency applications. The maximum operating junction temperature is 175°C, and it has a low thermal resistance of 3.5°C/W from junction to case. The rectifier is compliant with ECOPACK®2 standards, indicating its environmental friendliness. This component is available in a TO-252 package, making it a compact option for various electronic designs.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 5A DPAK Diode and Rectifier
280-STTH506B-TR
600V 5A DPAK Diode and Rectifier 280-STTH506B-TR
600V 5A Ultrafast Rectifier Diode, DPAK, SM Product overview: STTH506B-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 5A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 5A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH506B-TR can be used for catalog matching and distributor lookup.

600V 5A Ultrafast Rectifier Diode, DPAK, SM Product overview: STTH506B-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 5A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 5A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH506B-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - STTH506B-TR - 042953-STTH506B-TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STTH506B-TR
042953-STTH506B-TR
Diodes, Rectifiers - Single - STTH506B-TR 042953-STTH506B-TR
Manufacturer: STMicroelectronics Win Source Part Number: 042953-STTH506B-TR Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 1.85V @ 5A Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 5μA @ 600V Operating Temperature - Junction: 175°C (Max) Family Name: STTH506B Categories: Discrete Semiconductor Products Status: Active Case / Package: D-Pak Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): RFNL5BM6S; RF505B6S; RF505B6STL; RFN5B6STL; Introduction Date: May 18, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 042953-STTH506B-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 1.85V @ 5A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 5μA @ 600V
Operating Temperature - Junction: 175°C (Max)
Family Name: STTH506B
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D-Pak
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): RFNL5BM6S; RF505B6S; RF505B6STL; RFN5B6STL;
Introduction Date: May 18, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Diodes - 497-5261-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-5261-2-ND
Single Diodes 497-5261-2-ND
Diode Standard 600V 5A Surface Mount DPAK

Diode Standard 600V 5A Surface Mount DPAK

Buy Now Datasheet
Single Diodes - 497-5261-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-5261-1-ND
Single Diodes 497-5261-1-ND
Diode Standard 600V 5A Surface Mount DPAK

Diode Standard 600V 5A Surface Mount DPAK

Buy Now Datasheet
Single Diodes - 497-5261-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-5261-6-ND
Single Diodes 497-5261-6-ND
Diode Standard 600V 5A Surface Mount DPAK

Diode Standard 600V 5A Surface Mount DPAK

Buy Now Datasheet
DIODE GEN PURP 600V 5A DPAK - 761-STTH506B-TR - Utmel Electronic Limited
Hong Kong, China
DIODE GEN PURP 600V 5A DPAK
761-STTH506B-TR
DIODE GEN PURP 600V 5A DPAK 761-STTH506B-TR
DIODE GEN PURP 600V 5A DPAK

DIODE GEN PURP 600V 5A DPAK

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - STTH506B-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STTH506B-TR
Discrete Semiconductor Products - Diodes - Rectifiers STTH506B-TR
600 V, 5 A Ultrafast Diode

600 V, 5 A Ultrafast Diode

Supplier's Site
Rectifier, 600V, 5A, To-252; Repetitive Peak Reverse Voltage Stmicroelectronics - 01X0070 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, 600V, 5A, To-252; Repetitive Peak Reverse Voltage Stmicroelectronics
01X0070
Rectifier, 600V, 5A, To-252; Repetitive Peak Reverse Voltage Stmicroelectronics 01X0070
RECTIFIER, 600V, 5A, TO-252; Repetitive Peak Reverse Voltage:600V; Average Forward Current:5A; Diode Configuration:Single ; Forward Voltage Max:1.85V; Reverse Recovery Time:50ns; Forward Surge Current:55A; No. of Pins:2 Pin RoHS Compliant: Yes

RECTIFIER, 600V, 5A, TO-252; Repetitive Peak Reverse Voltage:600V; Average Forward Current:5A; Diode Configuration:Single; Forward Voltage Max:1.85V; Reverse Recovery Time:50ns; Forward Surge Current:55A; No. of Pins:2 Pin RoHS Compliant: Yes

Supplier's Site Datasheet
Single Diodes - STTH506B-TR - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
STTH506B-TR
Single Diodes STTH506B-TR
DIODE GEN PURP 600V 5A DPAK

DIODE GEN PURP 600V 5A DPAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
STTH506B-TR
Rectifiers STTH506B-TR
Rectifiers Turbo 2 ultrafast HV rectifier

Rectifiers Turbo 2 ultrafast HV rectifier

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Diodes General Purpose Diodes Rectifiers Rectifiers General Purpose Diodes Rectifiers
Product Number 280-STTH506B-TR 042953-STTH506B-TR 497-5261-2-ND 761-STTH506B-TR STTH506B-TR 01X0070 STTH506B-TR STTH506B-TR
Product Name 600V 5A DPAK Diode and Rectifier Diodes, Rectifiers - Single - STTH506B-TR Single Diodes DIODE GEN PURP 600V 5A DPAK Discrete Semiconductor Products - Diodes - Rectifiers Rectifier, 600V, 5A, To-252; Repetitive Peak Reverse Voltage Stmicroelectronics Single Diodes Rectifiers
Package Tape and Reel D2PAK; TO-252-3, DPak (2 Leads + Tab), SC-63 DPAK DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252-3
RoHS Compliant RoHS RoHS RoHS
IO 5 amps
Tj -65 C (-85 F) 175 C (347 F) 175 C (347 F) -65 to 175 C (-85 to 347 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data