STMicroelectronics, Inc. Discrete Semiconductor Products - Diodes - Rectifiers - Single STTH30RQ06GY-TR

Description
Win Source Part Number: 1165146-STTH30RQ06GY -TR Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600 V Current - Average Rectified (Io): 30A Voltage - Forward (Vf) (Max) @ If: 2.95 V @ 30 A Reverse Recovery Time (trr): 55 ns Current - Reverse Leakage @ Vr: 40 µA @ 600 V Operating Temperature - Junction: -40°C ~ 175°C Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: D2PAK ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Other Names: 497-17603-6,497-1760 3-1,497-17603-2 Base Product Number: STTH30
Request a Quote Datasheet
Description
Win Source Part Number: 1165146-STTH30RQ06GY -TR Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600 V Current - Average Rectified (Io): 30A Voltage - Forward (Vf) (Max) @ If: 2.95 V @ 30 A Reverse Recovery Time (trr): 55 ns Current - Reverse Leakage @ Vr: 40 µA @ 600 V Operating Temperature - Junction: -40°C ~ 175°C Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: D2PAK ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Other Names: 497-17603-6,497-1760 3-1,497-17603-2 Base Product Number: STTH30
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1165146-STTH30RQ06GY-TR - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1165146-STTH30RQ06GY-TR
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1165146-STTH30RQ06GY-TR
Win Source Part Number: 1165146-STTH30RQ06GY -TR Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600 V Current - Average Rectified (Io): 30A Voltage - Forward (Vf) (Max) @ If: 2.95 V @ 30 A Reverse Recovery Time (trr): 55 ns Current - Reverse Leakage @ Vr: 40 µA @ 600 V Operating Temperature - Junction: -40°C ~ 175°C Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: D2PAK ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Other Names: 497-17603-6,497-1760 3-1,497-17603-2 Base Product Number: STTH30

Win Source Part Number: 1165146-STTH30RQ06GY-TR
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 30A
Voltage - Forward (Vf) (Max) @ If: 2.95 V @ 30 A
Reverse Recovery Time (trr): 55 ns
Current - Reverse Leakage @ Vr: 40 µA @ 600 V
Operating Temperature - Junction: -40°C ~ 175°C
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: D2PAK
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-17603-6,497-17603-1,497-17603-2
Base Product Number: STTH30

Buy Now Datasheet
Singapore, Singapore
Automotive 600 V 30 A Diode and Rectifier
280-STTH30RQ06GY-TR
Automotive 600 V 30 A Diode and Rectifier 280-STTH30RQ06GY-TR
Automotive 600 V, 30 A Soft Ultrafast Diode Product overview: STTH30RQ06GY-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 600 V, 30 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 600 V, 30 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH30RQ06GY-TR can be used for catalog matching and distributor lookup.

Automotive 600 V, 30 A Soft Ultrafast Diode Product overview: STTH30RQ06GY-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 600 V, 30 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 600 V, 30 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH30RQ06GY-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 497-17603-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-17603-1-ND
Single Diodes 497-17603-1-ND
Diode Standard 600V 30A Surface Mount D²PAK

Diode Standard 600V 30A Surface Mount D²PAK

Buy Now Datasheet
Single Diodes - 497-17603-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-17603-2-ND
Single Diodes 497-17603-2-ND
Diode Standard 600V 30A Surface Mount D²PAK

Diode Standard 600V 30A Surface Mount D²PAK

Buy Now Datasheet
Single Diodes - 497-17603-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-17603-6-ND
Single Diodes 497-17603-6-ND
Diode Standard 600V 30A Surface Mount D²PAK

Diode Standard 600V 30A Surface Mount D²PAK

Buy Now Datasheet
Single Diodes - STTH30RQ06GY-TR - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
STTH30RQ06GY-TR
Single Diodes STTH30RQ06GY-TR
DIODE GEN PURP 600V 30A D2PAK

DIODE GEN PURP 600V 30A D2PAK

Supplier's Site Datasheet
Rectifier Stmicroelectronics - 33AC3287 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Stmicroelectronics
33AC3287
Rectifier Stmicroelectronics 33AC3287
RECTIFIER

RECTIFIER

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers Automotive turbo 2 ultrafast high voltage rectifier

Rectifiers Automotive turbo 2 ultrafast high voltage rectifier

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STTH30RQ06GY-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STTH30RQ06GY-TR
Discrete Semiconductor Products - Diodes - Rectifiers STTH30RQ06GY-TR
DIODE GEN PURP 600V 30A D2PAK

DIODE GEN PURP 600V 30A D2PAK

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes General Purpose Diodes Rectifiers Rectifiers Rectifiers
Product Number 1165146-STTH30RQ06GY-TR 280-STTH30RQ06GY-TR 497-17603-1-ND STTH30RQ06GY-TR 33AC3287 STTH30RQ06GY-TR STTH30RQ06GY-TR
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Automotive 600 V 30 A Diode and Rectifier Single Diodes Single Diodes Rectifier Stmicroelectronics Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
VF 2.95 volts 2.95 volts 2.95 volts
VR 600 volts 600 volts
IR 0.0400 mA 0.0400 mA
Unlock Full Specs
to access all available technical data