Manufacturer: STMicroelectronics
Win Source Part Number: 212415-STTH8006W
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 80A
Voltage - Forward (Vf) (Max) @ If: 1.6V @ 80A
Reverse Recovery Time (trr): 105ns
Current - Reverse Leakage @ Vr: 50μA @ 600V
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: DO-247
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Diode Standard 600V 80A Through Hole DO-247
Rectifiers Turbo 2 RECTIFIER Ultrafast Hi Vltg Product overview: STTH8006W from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH8006W can be used for catalog matching and distributor lookup.
DIODE GEN PURP 600V 80A DO247
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 212415-STTH8006W | 497-7605-5-ND | 280-STTH8006W | STTH8006W |
| Product Name | Diodes, Rectifiers - Single - STTH8006W | Single Diodes | Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | |||
| VF | 1.6 volts | |||
| VR | 600 volts | |||
| IR | 0.0500 mA | |||
| trr | 105 ns |