3A 1kV Ultrafast Rectifier Diode, SMC, 75ns RR Product overview: STTH310S from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 1kV. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 1kV, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH310S can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1103970-STTH310S
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.7V @ 3A
Reverse Recovery Time (trr): 75ns
Current - Reverse Leakage @ Vr: 10μA @ 1000V
Operating Temperature - Junction: -40°C to 175°C
Family Name: STTH310S
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMC
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): S3K-13; CGRC306-G; GN3K; 30BF80PBF;
Introduction Date: January 01, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Fast hi-voltage diode STTH310S 3A 1000V
Fast hi-voltage diode STTH310S 3A 1000V
Diode Standard 1000V 3A Surface Mount SMC
Diode Standard 1000V 3A Surface Mount SMC
Diode Standard 1000V 3A Surface Mount SMC
1000 V - 3 A high efficiency ultrafast diode
DIODE GEN PURP 1KV 3A SMC
DIODE GEN PURP 1KV 3A SMC
1.7V@3A 75ns Single 3A 1kV SMC Fast recovery/high efficiency diode ROHS
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Diodes | Diodes | Rectifiers | General Purpose Diodes | Rectifiers | Diodes |
| Product Number | 280-STTH310S | 1103970-STTH310S | 248754 | 497-8053-2-ND | STTH310S | STTH310S | STTH310S | STTH310S | STTH310S |
| Product Name | 3A 1kV Diode and Rectifier | Diodes, Rectifiers - Single - STTH310S | Schottky Diodes & Rectifiers | Single Diodes | Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Diodes >> Fast recovery/high efficiency diode | |
| Package | Tape and Reel | Do-214ab (smc) | SMC | DO-214AB, SMC | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||||
| IO | 3 amps | ||||||||
| Tj | -50 C (-58 F) | -40 to 175 C (-40 to 347 F) | -40 to 175 C (-40 to 347 F) | -40 to 175 C (-40 to 347 F) | |||||
| Diode Type | Standard |