Manufacturer: ON Semiconductor
Win Source Part Number: 1262607-SURS8140T3G
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 2A
Reverse Recovery Time (trr): 75ns
Operating Temperature - Junction: -65°C ~ 175°C
Categories: Discrete Semiconductor Products
Supplier Device Package: SMB
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: DO-214AA, SMB
Voltage - DC Reverse (Vr) (Maximum): 400V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.25V at 1A
Current - Reverse Leakage at Vr: 5μA at 400V
Diode Standard 400V 1A Surface Mount SMB
Power Rectifier, Ultra-Fast Recovery, 1 A, 400 V, SMB, 2500-REEL Product overview: SURS8140T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 A, 400 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1 A, 400 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SURS8140T3G can be used for catalog matching and distributor lookup.
DIODE GEN PURP 400V 1A SMB
DIODE GEN PURP 400V 1A SMB
Rectifiers REC SMB SPCL ULTFST
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | 1262607-SURS8140T3G | SURS8140T3G-ND | 280-SURS8140T3G | SURS8140T3G | SURS8140T3G | SURS8140T3G |
| Product Name | Diodes, Rectifiers - Single - SURS8140T3G | Single Diodes | 1 A 400 V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Rectifiers |
| Diode Type | Standard | |||||
| VF | 1.25 volts | 1.25 volts | 1.25 volts | |||
| VR | 400 volts | 400 volts | ||||
| IR | 0.0050 mA | 0.0050 mA | ||||
| trr | 75 ns |