Automotive 200 V, 8 A PSMC Ultrafast Diode Product overview: STTH802SFY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 200 V, 8 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 200 V, 8 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH802SFY can be used for catalog matching and distributor lookup.
Diode Standard 200V 8A Surface Mount TO-277A (SMPC)
Diode Standard 200V 8A Surface Mount TO-277A (SMPC)
Diode Standard 200V 8A Surface Mount TO-277A (SMPC)
Win Source Part Number: 1282016-STTH802SFY
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101, ECOPACK®2
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 6,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 8A
Reverse Recovery Time (trr): 35 ns
Current - Reverse Leakage @ Vr: 6 µA @ 200 V
Operating Temperature - Junction: -40°C ~ 175°C
Package / Case: TO-277, 3-PowerDFN
Supplier Device Package: TO-277A (SMPC)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-18310-6,STTH802S
Base Product Number: STTH802
DIODE GEN PURP 200V 8A TO277A
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 280-STTH802SFY | 497-18310-6-ND | 1282016-STTH802SFY | STTH802SFY | STTH802SFY | 94AC2374 |
| Product Name | Automotive 200 V 8 A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Rectifier Stmicroelectronics |
| Tj | -40 C (-40 F) | -40 to 175 C (-40 to 347 F) | -40 to 175 C (-40 to 347 F) | |||
| Diode Type | Standard | |||||
| VR | 200 volts | |||||
| IR | 0.0060 mA |