STMicroelectronics, Inc. Diode Arrays STTH6110TV1

Description
Diode Array 2 Independent Standard 1000V 30A Chassis Mount ISOTOP
Request a Quote Datasheet
Description
Diode Array 2 Independent Standard 1000V 30A Chassis Mount ISOTOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 497-STTH6110TV1-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 2 Independent Standard 1000V 30A Chassis Mount ISOTOP

Diode Array 2 Independent Standard 1000V 30A Chassis Mount ISOTOP

Buy Now Datasheet
Singapore, Singapore
Dual 1000 V 60 A Diode and Rectifier
286-STTH6110TV1
Dual 1000 V 60 A Diode and Rectifier 286-STTH6110TV1
1000 V, 60 A dual ISOTOP Ultrafast Diode Product overview: STTH6110TV1 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1000 V, 60 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 1000 V, 60 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH6110TV1 can be used for catalog matching and distributor lookup.

1000 V, 60 A dual ISOTOP Ultrafast Diode Product overview: STTH6110TV1 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1000 V, 60 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 1000 V, 60 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH6110TV1 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1282897-STTH6110TV1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1282897-STTH6110TV1
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1282897-STTH6110TV1
Win Source Part Number: 1282897-STTH6110TV1 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 10 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1000 V Voltage - Forward (Vf) (Max) @ If: 2 V @ 30 A Reverse Recovery Time (trr): 100 ns Current - Reverse Leakage @ Vr: 15 µA @ 1000 V Diode Configuration: 2 Independent Current - Average Rectified (Io) (per Diode): 30A Mounting Type: Chassis Mount Package / Case: ISOTOP Supplier Device Package: ISOTOP® ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Base Product Number: STTH6110

Win Source Part Number: 1282897-STTH6110TV1
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 10
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000 V
Voltage - Forward (Vf) (Max) @ If: 2 V @ 30 A
Reverse Recovery Time (trr): 100 ns
Current - Reverse Leakage @ Vr: 15 µA @ 1000 V
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 30A
Mounting Type: Chassis Mount
Package / Case: ISOTOP
Supplier Device Package: ISOTOP®
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Base Product Number: STTH6110

Buy Now Datasheet
Rectifier Stmicroelectronics - 57P2499 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Stmicroelectronics
57P2499
Rectifier Stmicroelectronics 57P2499
RECTIFIER

RECTIFIER

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - STTH6110TV1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STTH6110TV1
Discrete Semiconductor Products - Diodes - Rectifiers STTH6110TV1
DIODE MODULE GP 1000V 30A ISOTOP

DIODE MODULE GP 1000V 30A ISOTOP

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
STTH6110TV1
Rectifiers STTH6110TV1
Rectifiers high voltage diode

Rectifiers high voltage diode

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers Rectifiers Rectifiers
Product Number 497-STTH6110TV1-ND 286-STTH6110TV1 1282897-STTH6110TV1 57P2499 STTH6110TV1 STTH6110TV1
Product Name Diode Arrays Dual 1000 V 60 A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Rectifier Stmicroelectronics Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Package ISOTOP Rail/Tube ISOTOP ISOTOP
RoHS Compliant RoHS
IO 30 amps
Tj -65 C (-85 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data