STMicroelectronics, Inc. Schottky Diodes & Rectifiers STTH8R06FP

Description
Turbo2 rectifier STTH8R06FP 8A 600V
Request a Quote Datasheet
Description
Turbo2 rectifier STTH8R06FP 8A 600V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 4866258 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
4866258
Schottky Diodes & Rectifiers 4866258
Turbo2 rectifier STTH8R06FP 8A 600V

Turbo2 rectifier STTH8R06FP 8A 600V

Supplier's Site
Schottky Diodes & Rectifiers - 4866258P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
4866258P
Schottky Diodes & Rectifiers 4866258P
Turbo2 rectifier STTH8R06FP 8A 600V

Turbo2 rectifier STTH8R06FP 8A 600V

Supplier's Site
Schottky Diodes & Rectifiers - 1686337 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1686337
Schottky Diodes & Rectifiers 1686337
Turbo2 rectifier STTH8R06FP 8A 600V

Turbo2 rectifier STTH8R06FP 8A 600V

Supplier's Site
Diodes, Rectifiers - Single - STTH8R06FP - 038616-STTH8R06FP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STTH8R06FP
038616-STTH8R06FP
Diodes, Rectifiers - Single - STTH8R06FP 038616-STTH8R06FP
Manufacturer: STMicroelectronics Win Source Part Number: 038616-STTH8R06FP Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 2.9V @ 8A Reverse Recovery Time (trr): 45ns Current - Reverse Leakage @ Vr: 30μA @ 600V Operating Temperature - Junction: 175°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220FPAC Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 038616-STTH8R06FP
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 2.9V @ 8A
Reverse Recovery Time (trr): 45ns
Current - Reverse Leakage @ Vr: 30μA @ 600V
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220FPAC
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
600V 8A TO-220 Diode and Rectifier - 280-STTH8R06FP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 8A TO-220 Diode and Rectifier
280-STTH8R06FP
600V 8A TO-220 Diode and Rectifier 280-STTH8R06FP
600V 8A Ultrafast Rectifier Diode, TO-220 Product overview: STTH8R06FP from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 8A, TO-220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH8R06FP can be used for catalog matching and distributor lookup.

600V 8A Ultrafast Rectifier Diode, TO-220 Product overview: STTH8R06FP from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 8A, TO-220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH8R06FP can be used for catalog matching and distributor lookup.

Supplier's Site
Single Diodes - 497-5414-5-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-5414-5-ND
Single Diodes 497-5414-5-ND
Diode Standard 600V 8A Through Hole TO-220FPAC

Diode Standard 600V 8A Through Hole TO-220FPAC

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STTH8R06FP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STTH8R06FP
Discrete Semiconductor Products - Diodes - Rectifiers STTH8R06FP
DIODE GEN PURP 600V 8A TO220FPAC

DIODE GEN PURP 600V 8A TO220FPAC

Supplier's Site
Diode, Ultrafast, 8A, 600V; Repetitive Peak Reverse Voltage Stmicroelectronics - 24M7990 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Ultrafast, 8A, 600V; Repetitive Peak Reverse Voltage Stmicroelectronics
24M7990
Diode, Ultrafast, 8A, 600V; Repetitive Peak Reverse Voltage Stmicroelectronics 24M7990
DIODE, ULTRAFAST, 8A, 600V; Repetitive Peak Reverse Voltage:600V; Average Forward Current:8A; Diode Configuration:Single ; Forward Voltage Max:2.9V; Reverse Recovery Time:25ns; Forward Surge Current:80A; Diode Case Style:TO-220FP RoHS Compliant: Yes

DIODE, ULTRAFAST, 8A, 600V; Repetitive Peak Reverse Voltage:600V; Average Forward Current:8A; Diode Configuration:Single; Forward Voltage Max:2.9V; Reverse Recovery Time:25ns; Forward Surge Current:80A; Diode Case Style:TO-220FP RoHS Compliant: Yes

Supplier's Site Datasheet
Diodes >> Fast recovery/high efficiency diode - STTH8R06FP - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Fast recovery/high efficiency diode
STTH8R06FP
Diodes >> Fast recovery/high efficiency diode STTH8R06FP
2.9V@8A 45ns 8A 600V TO-220FP-AC Fast recovery/high efficiency diode ROHS

2.9V@8A 45ns 8A 600V TO-220FP-AC Fast recovery/high efficiency diode ROHS

Supplier's Site Datasheet
Diode - 24681862 - Radwell International
Willingboro, NJ, United States
DIODE, ULTRAFAST, 8A, 600V; REPETITIVE REVERSE VOLTAGE VRRM MAX:600V; FORWARD CURRENT IF(AV):8A; DIODE CONFIGURATION:SINGLE ; FORWARD VOLTAGE VF MAX:2.9V; REVERSE RECOVERY TIME TRR MAX:25NS; FORWARD SURGE CURRENT IFSM MAX:80A ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

DIODE, ULTRAFAST, 8A, 600V; REPETITIVE REVERSE VOLTAGE VRRM MAX:600V; FORWARD CURRENT IF(AV):8A; DIODE CONFIGURATION:SINGLE; FORWARD VOLTAGE VF MAX:2.9V; REVERSE RECOVERY TIME TRR MAX:25NS; FORWARD SURGE CURRENT IFSM MAX:80A ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Single Diodes - STTH8R06FP - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
STTH8R06FP
Single Diodes STTH8R06FP
DIODE GEN PURP 600V 8A TO220FPAC

DIODE GEN PURP 600V 8A TO220FPAC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
STTH8R06FP
Rectifiers STTH8R06FP
Rectifiers 8.0 Amp 600 Volt

Rectifiers 8.0 Amp 600 Volt

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Radwell International ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Rectifiers Rectifiers Diodes Rectifiers Diodes Rectifiers Diodes Diodes General Purpose Diodes General Purpose Diodes Rectifiers
Product Number 4866258 4866258P 038616-STTH8R06FP 280-STTH8R06FP 497-5414-5-ND STTH8R06FP 24M7990 STTH8R06FP 24681862 STTH8R06FP STTH8R06FP
Product Name Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Diodes, Rectifiers - Single - STTH8R06FP 600V 8A TO-220 Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Diode, Ultrafast, 8A, 600V; Repetitive Peak Reverse Voltage Stmicroelectronics Diodes >> Fast recovery/high efficiency diode Diode Single Diodes Rectifiers
Package TO-220; To-220fpac TO-220; TO-220 Rail/Tube TO-220 TO-220; TO-220-2 Full Pack TO-220FPAC
trr 45 ns 45 ns 25 ns 45 ns
Diode Type Standard
VF 2.9 volts 2.9 volts 2.9 volts 2.9 volts 2.9 volts
VR 600 volts 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N4947 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 25 amps
IF 1000 mA
trr 250 ns
View Details
Rectifier Assembly - FP50S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Fat Pack
Life Cycle Stage Maturity
IO 1.3 to 2.2 amps
View Details
Diode - 109297761 - Radwell International
Sensata Technologies
View Details
2 suppliers