30A 400V Ultrafast Rectifier Diode, DO-247 Product overview: STTH30R04W from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH30R04W can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 031577-STTH30R04W
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 30A
Voltage - Forward (Vf) (Max) @ If: 1.45V @ 30A
Reverse Recovery Time (trr): 100ns
Current - Reverse Leakage @ Vr: 15μA @ 400V
Operating Temperature - Junction: -40°C to 175°C
Family Name: STTH30R04W
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-247
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): 40EPF04; VS-30EPF04PbF; DSEP30-04A; VS-HFA30PB120-N3;
Introduction Date: March 31, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Diode Standard 400V 30A Through Hole DO-247
Diode Ultra Fast Rectifier 400V 30A
Diode Ultra Fast Rectifier 400V 30A
Diode Ultra Fast Rectifier 400V 30A
Rectifiers Recovery Diode Ultra Fast
DIODE GEN PURP 400V 30A DO247
DIODE GEN PURP 400V 30A DO247
RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 30A, 400V V(RRM), SILICON, DO-247. FREE 2 YEAR RADWELL WARRANTY
ULTRAFAST 400V; Repetitive Peak Reverse Voltage:400V; Average Forward Current:30A; Diode Configuration:Single
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers | General Purpose Diodes | General Purpose Diodes | Diodes |
| Product Number | 280-STTH30R04W | 031577-STTH30R04W | 497-7596-5-ND | 7146914 | 7146914P | STTH30R04W | STTH30R04W | STTH30R04W | 38979486 | 50P8769 |
| Product Name | 30A 400V Diode and Rectifier | Diodes, Rectifiers - Single - STTH30R04W | Single Diodes | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Diode | Ultrafast 400V; Repetitive Peak Reverse Voltage Stmicroelectronics |
| Package | Rail/Tube | Do-247 | DO-247 | DO-247 | DO-247-2 (Straight Leads) | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||||
| IO | 30 amps | |||||||||
| Tj | -40 C (-40 F) | -40 to 175 C (-40 to 347 F) | -40 to 175 C (-40 to 347 F) | ? to 175 C (? to 347 F) | ||||||
| Diode Type | Standard |