Rectifier Diode, 1 Phase, 1 Element, 5A, 600V V(RRM), Silicon, TO-220AC
Diode Standard 600V 5A Through Hole TO-220AC
Manufacturer: STMicroelectronics
Win Source Part Number: 038246-STTH5R06D
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 2.9V @ 5A
Reverse Recovery Time (trr): 40ns
Current - Reverse Leakage @ Vr: 20μA @ 600V
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
600V 5A Ultrafast Rectifier Diode TO-220 Product overview: STTH5R06D from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 5A, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 5A, TO-220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH5R06D can be used for catalog matching and distributor lookup.
DIODE GEN PURP 600V 5A TO220AC
DIODE, ULTRAFAST, 5A; Repetitive Peak Reverse Voltage:600V; Average Forward Current:5A; Diode Configuration:Single
| Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | Diodes |
| Product Number | STTH5R06D | 497-2746-5-ND | 038246-STTH5R06D | 280-STTH5R06D | STTH5R06D | STTH5R06D | 26M3789 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - STTH5R06D | 600V 5A TO-220 Diode and Rectifier | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Diode, Ultrafast, 5A; Repetitive Peak Reverse Voltage Stmicroelectronics | |
| Package | TO-220; TO-220AC | Rail/Tube | TO-220AC | TO-220 | |||
| Life Cycle Stage | Active | Active | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Tj | 175 C (347 F) | 175 C (347 F) | -65 C (-85 F) | ? to 175 C (? to 347 F) | |||
| Diode Type | Standard |