200 V, 3 A High Effiency Ultrafast Diode Product overview: STTH3R02S from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 V, 3 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200 V, 3 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH3R02S can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1103972-STTH3R02S
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1V @ 3A
Reverse Recovery Time (trr): 30ns
Current - Reverse Leakage @ Vr: 3μA @ 200V
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Computers & Computer Peripherals, Industrial
Diode Standard 200V 3A Surface Mount SMC
Diode Standard 200V 3A Surface Mount SMC
Diode Standard 200V 3A Surface Mount SMC
DIODE GEN PURP 200V 3A SMC
DIODE GEN PURP 200V 3A SMC
Rectifiers Recovery Diode Ultra Fast
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | 280-STTH3R02S | 1103972-STTH3R02S | 497-6085-6-ND | STTH3R02S | STTH3R02S | STTH3R02S |
| Product Name | 200 V 3 A Diode and Rectifier | Diodes, Rectifiers - Single - STTH3R02S | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Rectifiers |
| Package | Tape and Reel | DO-214AB, SMC | SMC | |||
| RoHS Compliant | RoHS | |||||
| IO | 3 amps | |||||
| Tj | -65 C (-85 F) | 175 C (347 F) | 175 C (347 F) | |||
| Diode Type | Standard |