Varactor Diode, 14V, 50nA, CR=2.3, Q=150, Monolithic Dual MCPH3, SC 70FL / MCPH3, 3000-REEL Product overview: SVC272-TL-E from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 14V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 14V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-SVC272-TL-E can be used for catalog matching and distributor lookup.
Variable Capacitance Diode, 47.37pF C(T), 16V, Silicon, Abrupt
Manufacturer: ON Semiconductor
Win Source Part Number: 1104151-SVC272-TL-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: 1 Pair Common Cathode
Capacitance @ Vr, F: 18.55pF @ 8V, 1MHz
Voltage - Peak Reverse (Max): 16V
Capacitance Ratio: 2.3
Capacitance Ratio Condition: C2/C8
Q @ Vr, F: 150 @ 2V, 100MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 125°C (TJ)
Case / Package: 3-MCPH
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Varactors 1 Pair Common Cathode 16V Surface Mount 3-MCPH
DIODE FM VARICAP TWIN VR 8V MCP3
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Varactor Diodes | Varactor Diodes | Varactor Diodes |
| Product Number | 282-SVC272-TL-E | SVC272-TL-E | 1104151-SVC272-TL-E | SVC272-TL-EOSTR-ND | SVC272-TL-E |
| Product Name | Dual 14V Diode and Rectifier | Variable Capacitance Diodes (Varicaps, Varactors) - SVC272-TL-E | Variable Capacitance (Varicaps, Varactors) | Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) | |
| Package | Tape and Reel | 3-MCPH | SOT323; SC-70, SOT-323 | 3-MCPH | |
| RoHS Compliant | RoHS | RoHS | |||
| Life Cycle Stage | Active | Removed; Obsolete |