Manufacturer: STMicroelectronics
Win Source Part Number: 1103980-STTH6012W
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1200V
Current - Average Rectified (Io): 60A
Voltage - Forward (Vf) (Max) @ If: 2.25V @ 60A
Reverse Recovery Time (trr): 125ns
Current - Reverse Leakage @ Vr: 30μA @ 1200V
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-247
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): DSEP60-12AR; STBR6012W; STTH75S12W;
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
60A 1200V Ultrafast Rectifier Diode, Through Hole Product overview: STTH6012W from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 60A, 1200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 60A, 1200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH6012W can be used for catalog matching and distributor lookup.
Diode Standard 1200V 60A Through Hole DO-247
Diode Ultrafast 60A 1200V DO247
Diode Ultrafast 60A 1200V DO247
Diode Ultrafast 60A 1200V DO247
DIODE GEN PURP 1.2KV 60A DO247
DIODE GEN PURP 1.2KV 60A DO247
DIODE, ULTRAFAST 1200V 60A DO-247 PKG
FAST RECOVERY DIODE, 60A, 1.2kV, DO-247; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:60A; Diode Configuration:Single
RECTIFIER, 1.2KV, 60A, DO-247LL, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Allied Electronics, Inc. | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers | General Purpose Diodes | Schottky Diodes | Diodes | General Purpose Diodes |
| Product Number | 1103980-STTH6012W | 280-STTH6012W | 497-5161-5-ND | 6870818 | 6870818P | STTH6012W | STTH6012W | 70014108 | 57P2493 | 24681894 |
| Product Name | Diodes, Rectifiers - Single - STTH6012W | Through-Hole 60A 1200V Diode and Rectifier | Single Diodes | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | DIODE, ULTRAFAST 1200V 60A DO-247 PKG | Fast Recovery Diode, 60A, 1.2Kv, Do-247; Repetitive Peak Reverse Voltage Stmicroelectronics | Diode |
| Diode Type | Standard | |||||||||
| VF | 2.25 volts | 2.25 volts | 2.25 volts | 1.35 volts | 0.8400 volts | |||||
| VR | 1200 volts | 1200 volts | ||||||||
| IR | 0.0300 mA | 0.0300 mA | ||||||||
| trr | 125 ns | 125 ns | 125 ns |