Littelfuse, Inc. 400W in SMA Package SZ1SMA13AT3G

Description
The SZ1SMA series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low zener impedance and fast response time. The SZ1SMA series is supplied in cost-effective, highly reliable DO-214AC package and it is ideal for use in automotive electronic applications. Zener Transient Overvoltage Suppressors Working Peak Reverse Voltage Range −5V to 170V for uni-directional and 10 V to 78 V for bi-directional Standard Zener Breakdown Voltage Range −11.1 V to 95.83 V for bi-directional, 6.4 V to 209 V for uni-directional Peak power rating of 400 W at 1 Ams ESD protection of data lines in accordance with IEC 61000-4-2 30kV(Air), 30kV (Contact) ESD Rating of Class 3 (> 16 kV) per Human Body Model Response Time is Typically Flat Handling Surface for Accurate Placement Package Design for Top Slide or Bottom Circuit VBR @TJ = VBR@25°C x (1+αT x (TJ - 25)) (αT: Temperature Coefficient)
Request a Quote Datasheet
Description
The SZ1SMA series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low zener impedance and fast response time. The SZ1SMA series is supplied in cost-effective, highly reliable DO-214AC package and it is ideal for use in automotive electronic applications. Zener Transient Overvoltage Suppressors Working Peak Reverse Voltage Range −5V to 170V for uni-directional and 10 V to 78 V for bi-directional Standard Zener Breakdown Voltage Range −11.1 V to 95.83 V for bi-directional, 6.4 V to 209 V for uni-directional Peak power rating of 400 W at 1 Ams ESD protection of data lines in accordance with IEC 61000-4-2 30kV(Air), 30kV (Contact) ESD Rating of Class 3 (> 16 kV) per Human Body Model Response Time is Typically Flat Handling Surface for Accurate Placement Package Design for Top Slide or Bottom Circuit VBR @TJ = VBR@25°C x (1+αT x (TJ - 25)) (αT: Temperature Coefficient)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400W in SMA Package - SZ1SMA13AT3G - Littelfuse, Inc.
Rosemont, IL, United States
400W in SMA Package
SZ1SMA13AT3G
400W in SMA Package SZ1SMA13AT3G
The SZ1SMA series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low zener impedance and fast response time. The SZ1SMA series is supplied in cost-effective, highly reliable DO-214AC package and it is ideal for use in automotive electronic applications. Zener Transient Overvoltage Suppressors Working Peak Reverse Voltage Range −5V to 170V for uni-directional and 10 V to 78 V for bi-directional Standard Zener Breakdown Voltage Range −11.1 V to 95.83 V for bi-directional, 6.4 V to 209 V for uni-directional Peak power rating of 400 W at 1 Ams ESD protection of data lines in accordance with IEC 61000-4-2 30kV(Air), 30kV (Contact) ESD Rating of Class 3 (> 16 kV) per Human Body Model Response Time is Typically Flat Handling Surface for Accurate Placement Package Design for Top Slide or Bottom Circuit VBR @TJ = VBR@25°C x (1+αT x (TJ - 25)) (αT: Temperature Coefficient)

The SZ1SMA series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low zener impedance and fast response time. The SZ1SMA series is supplied in cost-effective, highly reliable DO-214AC package and it is ideal for use in automotive electronic applications. Zener Transient Overvoltage Suppressors Working Peak Reverse Voltage Range −5V to 170V for uni-directional and 10 V to 78 V for bi-directional Standard Zener Breakdown Voltage Range −11.1 V to 95.83 V for bi-directional, 6.4 V to 209 V for uni-directional Peak power rating of 400 W at 1 Ams ESD protection of data lines in accordance with IEC 61000-4-2 30kV(Air), 30kV (Contact) ESD Rating of Class 3 (> 16 kV) per Human Body Model Response Time is Typically Flat Handling Surface for Accurate Placement Package Design for Top Slide or Bottom Circuit VBR @TJ = VBR@25°C x (1+αT x (TJ - 25)) (αT: Temperature Coefficient)

Supplier's Site Datasheet
TVS - TVS - Diodes - SZ1SMA13AT3G - 1119794-SZ1SMA13AT3G - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SZ1SMA13AT3G
1119794-SZ1SMA13AT3G
TVS - TVS - Diodes - SZ1SMA13AT3G 1119794-SZ1SMA13AT3G
Manufacturer: Littelfuse Inc. Win Source Part Number: 1119794-SZ1SMA13AT3G Packaging: Reel - TR Type: Zener Applications: Automotive Mounting: SMD (SMT) Unidirectional Channels: 1 Capacitance @ Frequency: 860pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SMA STAND-OFF Voltage (Vwm): 13V Minimum Breakdown Voltage: 14.4V Max Clamping Voltage: 21.5V Peak Pulse Current(Ippm): 18.6A Power Dissipation - Pd: 400W Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1119794-SZ1SMA13AT3G
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 1
Capacitance @ Frequency: 860pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SMA
STAND-OFF Voltage (Vwm): 13V
Minimum Breakdown Voltage: 14.4V
Max Clamping Voltage: 21.5V
Peak Pulse Current(Ippm): 18.6A
Power Dissipation - Pd: 400W
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TVS Diodes - F11502CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F11502CT-ND
TVS Diodes F11502CT-ND
21.5V Clamp 18.6A Ipp Tvs Diode Surface Mount SMA

21.5V Clamp 18.6A Ipp Tvs Diode Surface Mount SMA

Buy Now Datasheet
TVS Diodes - F11502TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F11502TR-ND
TVS Diodes F11502TR-ND
21.5V Clamp 18.6A Ipp Tvs Diode Surface Mount SMA

21.5V Clamp 18.6A Ipp Tvs Diode Surface Mount SMA

Buy Now Datasheet
TVS Diodes - F11502DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F11502DKR-ND
TVS Diodes F11502DKR-ND
21.5V Clamp 18.6A Ipp Tvs Diode Surface Mount SMA

21.5V Clamp 18.6A Ipp Tvs Diode Surface Mount SMA

Buy Now Datasheet
400W 13V TVS Protection Diode - 144-SZ1SMA13AT3G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400W 13V TVS Protection Diode
144-SZ1SMA13AT3G
400W 13V TVS Protection Diode 144-SZ1SMA13AT3G
Trans Voltage Suppressor Diode, 400W, 13V V(RWM), Unidirectional, 1 Element, Silicon, SMA, 2 PIN Product overview: SZ1SMA13AT3G from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400W, 13V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 400W, 13V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZ1SMA13AT3G can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 400W, 13V V(RWM), Unidirectional, 1 Element, Silicon, SMA, 2 PIN Product overview: SZ1SMA13AT3G from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400W, 13V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 400W, 13V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZ1SMA13AT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SZ1SMA13AT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SZ1SMA13AT3G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SZ1SMA13AT3G
TVS DIODE 13VWM 21.5VC SMA

TVS DIODE 13VWM 21.5VC SMA

Supplier's Site
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
SZ1SMA13AT3G
TVS Diodes / ESD Suppressors SZ1SMA13AT3G
TVS Diodes / ESD Suppressors 13V 400W UNI-DIR SZ1SMA AEC-Q101

TVS Diodes / ESD Suppressors 13V 400W UNI-DIR SZ1SMA AEC-Q101

Buy Now Datasheet
Tvs Diode, Unidir, 13V, Sma; Product Range Littelfuse - 27AK1585 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Unidir, 13V, Sma; Product Range Littelfuse
27AK1585
Tvs Diode, Unidir, 13V, Sma; Product Range Littelfuse 27AK1585
TVS DIODE, UNIDIR, 13V, SMA; Product Range:SZ1SMA Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:13V; Clamping Voltage Max:21.5V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Minimum Breakdown Voltage:14.4V RoHS Compliant: Yes

TVS DIODE, UNIDIR, 13V, SMA; Product Range:SZ1SMA Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:13V; Clamping Voltage Max:21.5V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Minimum Breakdown Voltage:14.4V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Zener Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SZ1SMA13AT3G 1119794-SZ1SMA13AT3G F11502CT-ND 144-SZ1SMA13AT3G SZ1SMA13AT3G SZ1SMA13AT3G 27AK1585
Product Name 400W in SMA Package TVS - TVS - Diodes - SZ1SMA13AT3G TVS Diodes 400W 13V TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes / ESD Suppressors Tvs Diode, Unidir, 13V, Sma; Product Range Littelfuse
RoHS Compliant RoHS RoHS RoHS
PD 400000 milliwatts
Package SMA; SMA SMA; DO-214AC, SMA SMA; SMA DO-214AC-2 (SMA) SMA; DO-214AC (SMA)
VWM 13 volts
IPPM 18.6 amps
Unlock Full Specs
to access all available technical data