STMicroelectronics, Inc. Diode Arrays STTH60L06TV2

Description
Diode Array 2 Independent Standard 600V 40A Chassis Mount ISOTOP
Request a Quote Datasheet
Description
Diode Array 2 Independent Standard 600V 40A Chassis Mount ISOTOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 497-6092-5-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-6092-5-ND
Diode Arrays 497-6092-5-ND
Diode Array 2 Independent Standard 600V 40A Chassis Mount ISOTOP

Diode Array 2 Independent Standard 600V 40A Chassis Mount ISOTOP

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STTH60L06TV2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STTH60L06TV2
Discrete Semiconductor Products - Diodes - Rectifiers STTH60L06TV2
DIODE MODULE GP 600V 40A ISOTOP

DIODE MODULE GP 600V 40A ISOTOP

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers
Product Number 497-6092-5-ND STTH60L06TV2
Product Name Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Tj 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - M1MA151WAT1 - 880495-M1MA151WAT1 - Win Source Electronics
Specs
Diode Type Diode Array 40 V
View Details
MPPC (SiPMs) / MPPC arrays - S13360-6025PE - Hamamatsu Photonics Europe
Specs
CT 1280 pF
Package Glass epoxy
View Details
Rectifier Diodes, Type SBD - Model: YG865C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details
Schottky Diodes & Rectifiers - 1219457 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details