Manufacturer: STMicroelectronics
Win Source Part Number: 054317-STTH8L06DIRG
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 8A
Reverse Recovery Time (trr): 105ns
Current - Reverse Leakage @ Vr: 8μA @ 600V
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-220AC ins
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Turbo 2 ultrafast high voltage rectifier Product overview: STTH8L06DIRG from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH8L06DIRG can be used for catalog matching and distributor lookup.
Diode Standard 600V 8A Through Hole TO-220AC ins
DIODE GP 600V 8A TO220AC INS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 054317-STTH8L06DIRG | 280-STTH8L06DIRG | 497-4418-5-ND | STTH8L06DIRG |
| Product Name | Diodes, Rectifiers - Single - STTH8L06DIRG | Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | |||
| VF | 1.3 volts | 1.3 volts | ||
| VR | 600 volts | |||
| IR | 0.0080 mA | |||
| trr | 105 ns |