Diode Standard 400V 1A Surface Mount SMB
Diode Standard 400V 1A Surface Mount SMB
Win Source Part Number: 1282217-SURS8140T3G-
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 1 A
Reverse Recovery Time (trr): 75 ns
Current - Reverse Leakage @ Vr: 5 µA @ 400 V
Operating Temperature - Junction: -65°C ~ 175°C
Package / Case: DO-214AA, SMB
Supplier Device Package: SMB
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: SURS8140T3G-VF01OSCT
Base Product Number: SURS8140
DIODE GEN PURP 400V 1A SMB Product overview: SURS8140T3G-VF01 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SURS8140T3G-VF01
Rectifiers REC SMB SPECIAL UL
DIODE GEN PURP 400V 1A SMB
DIODE GEN PURP 400V 1A SMB
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | SURS8140T3G-VF01OSTR-ND | 1282217-SURS8140T3G-VF01 | 280-SURS8140T3G-VF01 | SURS8140T3G-VF01 | SURS8140T3G-VF01 | SURS8140T3G-VF01 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | 400V 1A Diode and Rectifier | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | |||
| Diode Type | Standard | |||||
| VF | 1.25 volts | 1.25 volts | 1.25 volts | |||
| VR | 400 volts | 400 volts | ||||
| IR | 0.0050 mA | 0.0050 mA |