STMicroelectronics, Inc. Automotive 600 V 8 A Diode and Rectifier STTH8R06GY-TR

Description
Automotive 600 V, 8 A Turbo 2 Ultrafast Diode Product overview: STTH8R06GY-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 600 V, 8 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 600 V, 8 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH8R06GY-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Automotive 600 V, 8 A Turbo 2 Ultrafast Diode Product overview: STTH8R06GY-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 600 V, 8 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 600 V, 8 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH8R06GY-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 600 V 8 A Diode and Rectifier
280-STTH8R06GY-TR
Automotive 600 V 8 A Diode and Rectifier 280-STTH8R06GY-TR
Automotive 600 V, 8 A Turbo 2 Ultrafast Diode Product overview: STTH8R06GY-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 600 V, 8 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 600 V, 8 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH8R06GY-TR can be used for catalog matching and distributor lookup.

Automotive 600 V, 8 A Turbo 2 Ultrafast Diode Product overview: STTH8R06GY-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 600 V, 8 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 600 V, 8 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH8R06GY-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 979337-STTH8R06GY-TR - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
979337-STTH8R06GY-TR
Discrete Semiconductor Products - Diodes - Rectifiers - Single 979337-STTH8R06GY-TR
Win Source Part Number: 979337-STTH8R06GY-TR Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600 V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 3.2 V @ 8 A Reverse Recovery Time (trr): 45 ns Current - Reverse Leakage @ Vr: 30 µA @ 600 V Operating Temperature - Junction: -40°C ~ 175°C Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: D2PAK ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Other Names: 497-12359-2,497-1235 9-6,STTH8R06GYTR,-49 7-12359-6,497-12359- 1,-497-12359-1,-497- 12359-2 Base Product Number: STTH8

Win Source Part Number: 979337-STTH8R06GY-TR
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 3.2 V @ 8 A
Reverse Recovery Time (trr): 45 ns
Current - Reverse Leakage @ Vr: 30 µA @ 600 V
Operating Temperature - Junction: -40°C ~ 175°C
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: D2PAK
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-12359-2,497-12359-6,STTH8R06GYTR,-497-12359-6,497-12359-1,-497-12359-1,-497-12359-2
Base Product Number: STTH8

Buy Now Datasheet
Single Diodes - 497-12359-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-12359-1-ND
Single Diodes 497-12359-1-ND
Diode Standard 600V 8A Surface Mount D²PAK

Diode Standard 600V 8A Surface Mount D²PAK

Buy Now Datasheet
Single Diodes - 497-12359-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-12359-6-ND
Single Diodes 497-12359-6-ND
Diode Standard 600V 8A Surface Mount D²PAK

Diode Standard 600V 8A Surface Mount D²PAK

Buy Now Datasheet
Single Diodes - 497-12359-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-12359-2-ND
Single Diodes 497-12359-2-ND
Diode Standard 600V 8A Surface Mount D²PAK

Diode Standard 600V 8A Surface Mount D²PAK

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STTH8R06GY-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STTH8R06GY-TR
Discrete Semiconductor Products - Diodes - Rectifiers STTH8R06GY-TR
DIODE GEN PURP 600V 8A D2PAK

DIODE GEN PURP 600V 8A D2PAK

Supplier's Site
Rectifier Stmicroelectronics - 41Y6012 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Stmicroelectronics
41Y6012
Rectifier Stmicroelectronics 41Y6012
RECTIFIER

RECTIFIER

Supplier's Site
Single Diodes - STTH8R06GY-TR - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
STTH8R06GY-TR
Single Diodes STTH8R06GY-TR
DIODE GEN PURP 600V 8A D2PAK

DIODE GEN PURP 600V 8A D2PAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
STTH8R06GY-TR
Rectifiers STTH8R06GY-TR
Rectifiers Auto Turbo 2 AECQ101 8A 600V 1.5VF 42ns

Rectifiers Auto Turbo 2 AECQ101 8A 600V 1.5VF 42ns

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Diodes Rectifiers Rectifiers General Purpose Diodes Rectifiers
Product Number 280-STTH8R06GY-TR 979337-STTH8R06GY-TR 497-12359-1-ND STTH8R06GY-TR 41Y6012 STTH8R06GY-TR STTH8R06GY-TR
Product Name Automotive 600 V 8 A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Rectifier Stmicroelectronics Single Diodes Rectifiers
Package Tape and Reel TO-263-3, D²Pak (2 Leads + Tab), TO-263AB D2PAK; D2PAK
RoHS Compliant RoHS
IO 8 amps
Tj -40 C (-40 F) -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data