PANJIT SemiConductor Single Diodes SVM860U_R2_00001

Description
Diode Schottky 60V 8A Surface Mount TO-277
Request a Quote Datasheet
Description
Diode Schottky 60V 8A Surface Mount TO-277
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 3757-SVM860U_R2_00001TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 60V 8A Surface Mount TO-277

Diode Schottky 60V 8A Surface Mount TO-277

Buy Now Datasheet
Single Diodes - 3757-SVM860U_R2_00001CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 60V 8A Surface Mount TO-277

Diode Schottky 60V 8A Surface Mount TO-277

Buy Now Datasheet
Single Diodes - 3757-SVM860U_R2_00001DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 60V 8A Surface Mount TO-277

Diode Schottky 60V 8A Surface Mount TO-277

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1097408-SVM860U_R2_00001 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1097408-SVM860U_R2_00001
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1097408-SVM860U_R2_00001
Win Source Part Number: 1097408-SVM860U_R2_0 0001 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60 V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 530 mV @ 8 A Current - Reverse Leakage @ Vr: 250 µA @ 60 V Operating Temperature - Junction: -55°C ~ 150°C Package / Case: TO-277, 3-PowerDFN Supplier Device Package: TO-277 ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Panjit International Inc. Other Names: 3757-SVM860U_R2_0000 1TR,3757-SVM860U_R2_ 00001DKR,3757-SVM860 U_R2_00001CT

Win Source Part Number: 1097408-SVM860U_R2_00001
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60 V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 530 mV @ 8 A
Current - Reverse Leakage @ Vr: 250 µA @ 60 V
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: TO-277, 3-PowerDFN
Supplier Device Package: TO-277
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Panjit International Inc.
Other Names: 3757-SVM860U_R2_00001TR,3757-SVM860U_R2_00001DKR,3757-SVM860U_R2_00001CT

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Diodes Schottky Diodes
Product Number 3757-SVM860U_R2_00001TR-ND 1097408-SVM860U_R2_00001
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YG878C12R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TO-220F
VF 0.8800 volts
View Details
RF Diodes - SMS3923-001LF - 1098634-SMS3923-001LF - Win Source Electronics
Specs
Life Cycle Stage Active
Package SOT23; SOT-23
Tj 150 C (302 F)
View Details
2 suppliers
Schottky Diodes & Rectifiers - 7816726 - RS Components, Ltd.
Specs
Applications Rectifier
Package SOD-123; Sod-123f
RoHS Compliant RoHS
View Details