600 V, 8 A Ultrafast Diode Product overview: STTH806D from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 8 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600 V, 8 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH806D can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 037730-STTH806D
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 3.6V @ 8A
Reverse Recovery Time (trr): 30ns
Current - Reverse Leakage @ Vr: 10μA @ 600V
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AC ins
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Diode Standard 600V 8A Through Hole TO-220AC
Rectifiers Turbo 2 Ultrafast Hi VLTG Recitifier
DIODE GEN PURP 600V 8A TO220AC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 280-STTH806D | 037730-STTH806D | 497-16216-5-ND | STTH806D | 57P2529 | STTH806D |
| Product Name | 600 V 8 A Diode and Rectifier | Diodes, Rectifiers - Single - STTH806D | Single Diodes | Rectifiers | Rectifier Stmicroelectronics | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Rail/Tube | TO-220AC | ||||
| RoHS Compliant | RoHS | |||||
| IO | 8 amps | |||||
| Tj | -65 C (-85 F) | 175 C (347 F) | 175 C (347 F) | |||
| Diode Type | Standard |