STMicroelectronics, Inc. Diodes, Rectifiers - Single - STTH803G-TR STTH803G-TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 054040-STTH803G-TR Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 300V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 1.25V @ 8A Reverse Recovery Time (trr): 35ns Current - Reverse Leakage @ Vr: 20μA @ 300V Operating Temperature - Junction: 175°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: D2PAK Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 054040-STTH803G-TR Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 300V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 1.25V @ 8A Reverse Recovery Time (trr): 35ns Current - Reverse Leakage @ Vr: 20μA @ 300V Operating Temperature - Junction: 175°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: D2PAK Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - STTH803G-TR - 054040-STTH803G-TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STTH803G-TR
054040-STTH803G-TR
Diodes, Rectifiers - Single - STTH803G-TR 054040-STTH803G-TR
Manufacturer: STMicroelectronics Win Source Part Number: 054040-STTH803G-TR Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 300V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 1.25V @ 8A Reverse Recovery Time (trr): 35ns Current - Reverse Leakage @ Vr: 20μA @ 300V Operating Temperature - Junction: 175°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: D2PAK Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 054040-STTH803G-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 300V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 8A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 20μA @ 300V
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Schottky Diodes & Rectifiers - 1894372 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1894372
Schottky Diodes & Rectifiers 1894372
STMicroelectronics, STTH803G-TR

STMicroelectronics, STTH803G-TR

Supplier's Site
Schottky Diodes & Rectifiers - 1894021 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1894021
Schottky Diodes & Rectifiers 1894021
STMicroelectronics, STTH803G-TR

STMicroelectronics, STTH803G-TR

Supplier's Site
Schottky Diodes & Rectifiers - 1894372P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1894372P
Schottky Diodes & Rectifiers 1894372P
STMicroelectronics, STTH803G-TR

STMicroelectronics, STTH803G-TR

Supplier's Site
Single Diodes - 497-4417-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-4417-6-ND
Single Diodes 497-4417-6-ND
Diode Standard 300V 8A Surface Mount D2PAK

Diode Standard 300V 8A Surface Mount D2PAK

Buy Now Datasheet
Single Diodes - 497-4417-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-4417-2-ND
Single Diodes 497-4417-2-ND
Diode Standard 300V 8A Surface Mount D2PAK

Diode Standard 300V 8A Surface Mount D2PAK

Buy Now Datasheet
Single Diodes - 497-4417-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-4417-1-ND
Single Diodes 497-4417-1-ND
Diode Standard 300V 8A Surface Mount D2PAK

Diode Standard 300V 8A Surface Mount D2PAK

Buy Now Datasheet
Singapore, Singapore
300 V 8 A Diode and Rectifier
280-STTH803G-TR
300 V 8 A Diode and Rectifier 280-STTH803G-TR
300 V, 8 A Ultrafast Diode Product overview: STTH803G-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300 V, 8 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300 V, 8 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH803G-TR can be used for catalog matching and distributor lookup.

300 V, 8 A Ultrafast Diode Product overview: STTH803G-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300 V, 8 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300 V, 8 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH803G-TR can be used for catalog matching and distributor lookup.

Supplier's Site
 - STTH803G-TR - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, 1 Phase, 1 Element, 8A, 300V V(RRM), Silicon

Rectifier Diode, 1 Phase, 1 Element, 8A, 300V V(RRM), Silicon

Supplier's Site Datasheet
DIODE GEN PURP 300V 8A D2PAK - 761-STTH803G-TR - Utmel Electronic Limited
Hong Kong, China
DIODE GEN PURP 300V 8A D2PAK
761-STTH803G-TR
DIODE GEN PURP 300V 8A D2PAK 761-STTH803G-TR
DIODE GEN PURP 300V 8A D2PAK

DIODE GEN PURP 300V 8A D2PAK

Supplier's Site
Fast Recovery Diode, 8A, 300V, D2Pak, Full Reel; Repetitive Peak Reverse Voltage Stmicroelectronics - 57P2528 - Newark, An Avnet Company
Chicago, IL, United States
Fast Recovery Diode, 8A, 300V, D2Pak, Full Reel; Repetitive Peak Reverse Voltage Stmicroelectronics
57P2528
Fast Recovery Diode, 8A, 300V, D2Pak, Full Reel; Repetitive Peak Reverse Voltage Stmicroelectronics 57P2528
FAST RECOVERY DIODE, 8A, 300V, D2PAK, FULL REEL; Repetitive Peak Reverse Voltage:300V; Average Forward Current:8A; Diode Configuration:Single ; Forward Voltage Max:1.25V; Reverse Recovery Time:35ns; Forward Surge Current:100A RoHS Compliant: Yes

FAST RECOVERY DIODE, 8A, 300V, D2PAK, FULL REEL; Repetitive Peak Reverse Voltage:300V; Average Forward Current:8A; Diode Configuration:Single; Forward Voltage Max:1.25V; Reverse Recovery Time:35ns; Forward Surge Current:100A RoHS Compliant: Yes

Supplier's Site Datasheet
Rectifier, Single, 8A, 300V, To-262; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics - 51AC9617 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Single, 8A, 300V, To-262; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics
51AC9617
Rectifier, Single, 8A, 300V, To-262; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics 51AC9617
RECTIFIER, SINGLE, 8A, 300V, TO-262; Repetitive Reverse Voltage Vrrm Max:300V; Forward Current If(AV):8A; Diode Configuration:Single ; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:35ns; Forward Surge Current Ifsm RoHS Compliant: Yes

RECTIFIER, SINGLE, 8A, 300V, TO-262; Repetitive Reverse Voltage Vrrm Max:300V; Forward Current If(AV):8A; Diode Configuration:Single; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:35ns; Forward Surge Current Ifsm RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STTH803G-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STTH803G-TR
Discrete Semiconductor Products - Diodes - Rectifiers STTH803G-TR
DIODE GEN PURP 300V 8A D2PAK

DIODE GEN PURP 300V 8A D2PAK

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
STTH803G-TR
Rectifiers STTH803G-TR
Rectifiers 8.0 Amp 300 Volt

Rectifiers 8.0 Amp 300 Volt

Buy Now Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Rectifiers Diodes Rectifiers Rectifiers General Purpose Diodes Diodes Rectifiers Rectifiers
Product Number 054040-STTH803G-TR 1894372 1894372P 497-4417-6-ND 280-STTH803G-TR STTH803G-TR 761-STTH803G-TR 57P2528 STTH803G-TR STTH803G-TR
Product Name Diodes, Rectifiers - Single - STTH803G-TR Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Single Diodes 300 V 8 A Diode and Rectifier DIODE GEN PURP 300V 8A D2PAK Fast Recovery Diode, 8A, 300V, D2Pak, Full Reel; Repetitive Peak Reverse Voltage Stmicroelectronics Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Diode Type Standard
VF 1.25 volts 1.25 volts 1.25 volts 1.25 volts
VR 300 volts 300 volts
IR 0.0200 mA 0.0200 mA
trr 35 ns 35 ns 35 ns
Unlock Full Specs
to access all available technical data