STMicroelectronics, Inc. Single Diodes STTH4R02D

Description
Diode Standard 200V 4A Through Hole TO-220AC
Request a Quote Datasheet
Description
Diode Standard 200V 4A Through Hole TO-220AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 497-5281-5-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-5281-5-ND
Single Diodes 497-5281-5-ND
Diode Standard 200V 4A Through Hole TO-220AC

Diode Standard 200V 4A Through Hole TO-220AC

Buy Now Datasheet
Diode and Rectifier - 280-STTH4R02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
280-STTH4R02D
Diode and Rectifier 280-STTH4R02D
Ultrafast recovery diode Product overview: STTH4R02D from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH4R02D can be used for catalog matching and distributor lookup.

Ultrafast recovery diode Product overview: STTH4R02D from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH4R02D can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282027-STTH4R02D - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282027-STTH4R02D
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282027-STTH4R02D
Win Source Part Number: 1282027-STTH4R02D Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 1,000 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200 V Current - Average Rectified (Io): 4A Voltage - Forward (Vf) (Max) @ If: 1.05 V @ 4 A Reverse Recovery Time (trr): 30 ns Current - Reverse Leakage @ Vr: 3 µA @ 200 V Operating Temperature - Junction: 175°C (Max) Mounting Type: Through Hole Package / Case: TO-220-2 Supplier Device Package: TO-220AC ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Other Names: 497-5281-5 Base Product Number: STTH4R02 Product Status: Obsolete

Win Source Part Number: 1282027-STTH4R02D
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 1,000
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 4A
Voltage - Forward (Vf) (Max) @ If: 1.05 V @ 4 A
Reverse Recovery Time (trr): 30 ns
Current - Reverse Leakage @ Vr: 3 µA @ 200 V
Operating Temperature - Junction: 175°C (Max)
Mounting Type: Through Hole
Package / Case: TO-220-2
Supplier Device Package: TO-220AC
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-5281-5
Base Product Number: STTH4R02
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STTH4R02D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STTH4R02D
Discrete Semiconductor Products - Diodes - Rectifiers STTH4R02D
DIODE GEN PURP 200V 4A TO220AC

DIODE GEN PURP 200V 4A TO220AC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Rectifiers
Product Number 497-5281-5-ND 280-STTH4R02D 1282027-STTH4R02D STTH4R02D
Product Name Single Diodes Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers
Tj 175 C (347 F) -65 C (-85 F) 175 C (347 F)
Package Rail/Tube TO-220
RoHS Compliant RoHS
IO 4 amps
Diode Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HR1N6642 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 2.5 amps
IF 300 mA
trr 5 ns
View Details
Bridge Rectifiers - CC1656-ND - DigiKey
Specs
Rectifier Configuration / Technology Bridge
Package Module
Tj -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
30 V, 200 mA Schottky barrier diode - BAT54GWX - Nexperia B.V.
Specs
Applications Switching
Package SOD-123; SOD123 SOD123
RoHS Compliant RoHS
View Details
8 suppliers