Win Source Part Number: 1281999-STTH30R04DY
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 50
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400 V
Current - Average Rectified (Io): 30A
Voltage - Forward (Vf) (Max) @ If: 1.55 V @ 30 A
Reverse Recovery Time (trr): 100 ns
Current - Reverse Leakage @ Vr: 15 µA @ 400 V
Operating Temperature - Junction: -40°C ~ 175°C
Mounting Type: Through Hole
Package / Case: TO-220-2
Supplier Device Package: TO-220AC
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: -497-14183-5,497-141
Base Product Number: STTH30
Automotive 400 V, 30 A Ultrafast Diode Product overview: STTH30R04DY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 400 V, 30 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 400 V, 30 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH30R04DY can be used for catalog matching and distributor lookup.
Diode Standard 400V 30A Through Hole TO-220AC
DIODE GEN PURP 400V 30A TO220AC
DIODE GEN PURP 400V 30A TO220AC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | General Purpose Diodes | Rectifiers |
| Product Number | 1281999-STTH30R04DY | 280-STTH30R04DY | 497-14183-5-ND | STTH30R04DY | STTH30R04DY |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Automotive 400 V 30 A Diode and Rectifier | Single Diodes | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | ||||
| VF | 1.55 volts | 1.55 volts | 1.55 volts | ||
| VR | 400 volts | 400 volts | |||
| IR | 0.0150 mA | 0.0150 mA | |||
| trr | 100 ns |