Win Source Part Number: 1282053-STTH3R06RL
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 1,900
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.7 V @ 3 A
Reverse Recovery Time (trr): 35 ns
Current - Reverse Leakage @ Vr: 3 µA @ 600 V
Operating Temperature - Junction: 175°C (Max)
Mounting Type: Through Hole
Package / Case: DO-201AD, Axial
Supplier Device Package: DO-201AD
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-4415-1,497-4415-
Base Product Number: STTH3
Diode Standard 600V 3A Through Hole DO-201AD
Diode Standard 600V 3A Through Hole DO-201AD
600V 3A Ultrafast Rectifier Diode, Through Hole Product overview: STTH3R06RL from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 600V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 600V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH3R06RL can be used for catalog matching and distributor lookup.
DIODE GEN PURP 600V 3A DO201AD
FAST RECOVERY DIODE, 3A, 600V, DO-201AD, FULL REEL; Repetitive Peak Reverse Voltage:600V; Average Forward Current:3A; Diode Configuration:Single
DIODE GEN PURP 600V 3A DO201AD
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | General Purpose Diodes | Diodes | Rectifiers |
| Product Number | 1282053-STTH3R06RL | 497-4415-1-ND | 280-STTH3R06RL | STTH3R06RL | STTH3R06RL | 57P2406 | STTH3R06RL |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | Through-Hole 600V 3A Diode and Rectifier | Rectifiers | Single Diodes | Fast Recovery Diode, 3A, 600V, Do-201Ad, Full Reel; Repetitive Peak Reverse Voltage Stmicroelectronics | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | ||||||
| VF | 1.7 volts | 1.7 volts | 1.7 volts | 1.7 volts | |||
| VR | 600 volts | 600 volts | |||||
| IR | 0.0030 mA | 0.0030 mA | |||||
| trr | 35 ns | 35 ns |