STMicroelectronics, Inc. Diodes, Rectifiers - Single - STTH4R02UY STTH4R02UY

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1103976-STTH4R02UY Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 4A Voltage - Forward (Vf) (Max) @ If: 1.05V @ 4A Reverse Recovery Time (trr): 30ns Current - Reverse Leakage @ Vr: 3μA @ 200V Operating Temperature - Junction: -40°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SMB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1103976-STTH4R02UY Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 4A Voltage - Forward (Vf) (Max) @ If: 1.05V @ 4A Reverse Recovery Time (trr): 30ns Current - Reverse Leakage @ Vr: 3μA @ 200V Operating Temperature - Junction: -40°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SMB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - STTH4R02UY - 1103976-STTH4R02UY - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STTH4R02UY
1103976-STTH4R02UY
Diodes, Rectifiers - Single - STTH4R02UY 1103976-STTH4R02UY
Manufacturer: STMicroelectronics Win Source Part Number: 1103976-STTH4R02UY Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 4A Voltage - Forward (Vf) (Max) @ If: 1.05V @ 4A Reverse Recovery Time (trr): 30ns Current - Reverse Leakage @ Vr: 3μA @ 200V Operating Temperature - Junction: -40°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SMB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1103976-STTH4R02UY
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 4A
Voltage - Forward (Vf) (Max) @ If: 1.05V @ 4A
Reverse Recovery Time (trr): 30ns
Current - Reverse Leakage @ Vr: 3μA @ 200V
Operating Temperature - Junction: -40°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Diodes - 497-11105-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-11105-1-ND
Single Diodes 497-11105-1-ND
Diode Standard 200V 4A Surface Mount SMB

Diode Standard 200V 4A Surface Mount SMB

Buy Now Datasheet
Single Diodes - 497-11105-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-11105-6-ND
Single Diodes 497-11105-6-ND
Diode Standard 200V 4A Surface Mount SMB

Diode Standard 200V 4A Surface Mount SMB

Buy Now Datasheet
Single Diodes - 497-11105-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-11105-2-ND
Single Diodes 497-11105-2-ND
Diode Standard 200V 4A Surface Mount SMB

Diode Standard 200V 4A Surface Mount SMB

Buy Now Datasheet
 - STTH4R02UY - Rochester Electronics
Newburyport, MA, United States
Automotive ultrafast recovery diode

Automotive ultrafast recovery diode

Supplier's Site Datasheet
Singapore, Singapore
200 V 4 A Diode and Rectifier
280-STTH4R02UY
200 V 4 A Diode and Rectifier 280-STTH4R02UY
200 V, 4 A Ultrafast Diode Product overview: STTH4R02UY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 V, 4 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200 V, 4 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH4R02UY can be used for catalog matching and distributor lookup.

200 V, 4 A Ultrafast Diode Product overview: STTH4R02UY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 V, 4 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200 V, 4 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH4R02UY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 1894017 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1894017
Schottky Diodes & Rectifiers 1894017
STMicroelectronics, STTH4R02UY

STMicroelectronics, STTH4R02UY

Supplier's Site
Schottky Diodes & Rectifiers - 1894360P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1894360P
Schottky Diodes & Rectifiers 1894360P
STMicroelectronics, STTH4R02UY

STMicroelectronics, STTH4R02UY

Supplier's Site
Schottky Diodes & Rectifiers - 1894360 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1894360
Schottky Diodes & Rectifiers 1894360
STMicroelectronics, STTH4R02UY

STMicroelectronics, STTH4R02UY

Supplier's Site
Rectifier, Aec-Q101, 4A, 200V, Do-214Aa; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics - 23AH3640 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Aec-Q101, 4A, 200V, Do-214Aa; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics
23AH3640
Rectifier, Aec-Q101, 4A, 200V, Do-214Aa; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics 23AH3640
RECTIFIER, AEC-Q101, 4A, 200V, DO-214AA; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):4A; Diode Configuration:Single ; Forward Voltage VF Max:1.05V; Reverse Recovery Time trr Max:30ns; Forward Surge Current Ifsm RoHS Compliant: Yes

RECTIFIER, AEC-Q101, 4A, 200V, DO-214AA; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):4A; Diode Configuration:Single; Forward Voltage VF Max:1.05V; Reverse Recovery Time trr Max:30ns; Forward Surge Current Ifsm RoHS Compliant: Yes

Supplier's Site Datasheet
Rectifier Stmicroelectronics - 41Y6008 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Stmicroelectronics
41Y6008
Rectifier Stmicroelectronics 41Y6008
RECTIFIER

RECTIFIER

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STTH4R02UY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STTH4R02UY
Discrete Semiconductor Products - Diodes - Rectifiers STTH4R02UY
DIODE GEN PURP 200V 4A SMB

DIODE GEN PURP 200V 4A SMB

Supplier's Site
Single Diodes - STTH4R02UY - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
STTH4R02UY
Single Diodes STTH4R02UY
DIODE GEN PURP 200V 4A SMB

DIODE GEN PURP 200V 4A SMB

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
STTH4R02UY
Rectifiers STTH4R02UY
Rectifiers Ultrafast Recovery4A 200V 16ns Planar Pt

Rectifiers Ultrafast Recovery4A 200V 16ns Planar Pt

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Diodes Diodes Step Recovery Diodes Rectifiers Rectifiers Rectifiers Rectifiers Rectifiers Rectifiers General Purpose Diodes Rectifiers
Product Number 1103976-STTH4R02UY 497-11105-1-ND STTH4R02UY 280-STTH4R02UY 1894017 1894360P 23AH3640 41Y6008 STTH4R02UY STTH4R02UY STTH4R02UY
Product Name Diodes, Rectifiers - Single - STTH4R02UY Single Diodes 200 V 4 A Diode and Rectifier Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Rectifier, Aec-Q101, 4A, 200V, Do-214Aa; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics Rectifier Stmicroelectronics Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Rectifiers
Diode Type Standard
VF 1.05 volts 1.05 volts 1.05 volts 1.05 volts
VR 200 volts 200 volts
IR 0.0030 mA 0.0030 mA
trr 30 ns 30 ns 30 ns
Unlock Full Specs
to access all available technical data