600V 5A Ultrafast Rectifier Diode, TO-220AC Product overview: STTH5L06D from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH5L06D can be used for catalog matching and distributor lookup.
Diode Standard 600V 5A Through Hole TO-220AC
Manufacturer: STMicroelectronics
Win Source Part Number: 038629-STTH5L06D
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 5A
Reverse Recovery Time (trr): 95ns
Current - Reverse Leakage @ Vr: 5μA @ 600V
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
DIODE GEN PURP 600V 5A TO220AC
DIODE GEN PURP 600V 5A TO220AC
RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 5A, 600V V(RRM), SILICON, TO-220AC. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER, SINGLE, 5A, 600V, TO-220AC; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):5A; Diode Configuration:Single
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers | General Purpose Diodes | Rectifiers | Rectifiers |
| Product Number | 280-STTH5L06D | 497-12690-5-ND | 038629-STTH5L06D | STTH5L06D | STTH5L06D | STTH5L06D | 110263375 | 23AH3641 |
| Product Name | 600V 5A Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - STTH5L06D | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Bridge Rectifier | Rectifier, Single, 5A, 600V, To-220Ac; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics |
| Package | Rail/Tube | TO-220AD-2 | TO-220 | TO-220; TO-220-2 | ||||
| RoHS Compliant | RoHS | RoHS | ||||||
| IO | 5 amps | |||||||
| Tj | -65 C (-85 F) | 175 C (347 F) | 175 C (347 F) | |||||
| Diode Type | Standard |