PANJIT SemiConductor Schottky 3A 60V Diode and Rectifier SX36_R1_00001

Description
Rectifier Diode, Schottky, 1 Phase, 1 Element, 3A, 60V V(RRM), Silicon, DO-214AC, SMA, 2 PIN Product overview: SX36_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 3A, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SX36_R1_00001 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Rectifier Diode, Schottky, 1 Phase, 1 Element, 3A, 60V V(RRM), Silicon, DO-214AC, SMA, 2 PIN Product overview: SX36_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 3A, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SX36_R1_00001 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 975637-SX36_R1_00001 is a Schottky barrier rectifier designed for surface mount applications. It features a maximum recurrent peak reverse voltage of 60 volts and an average forward current rating of 3 amperes. The device is housed in a DO-214AC (SMA) plastic package, which is compliant with Underwriters Laboratory Flammability Classification 94V-O and is lead-free in accordance with EU RoHS 2.0 standards. This rectifier exhibits low power loss and high efficiency, making it suitable for applications that require high surge capacity. The maximum forward voltage drop at 3A is specified at 0.75 volts, while the reverse leakage current at the maximum DC blocking voltage is 100 µA. The operating junction temperature range is from -55°C to +150°C, allowing for versatility in various environmental conditions. The product is packaged in tape and reel format, with a standard packaging quantity of 1,800 units.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 975637-SX36_R1_00001 is a Schottky barrier rectifier designed for surface mount applications. It features a maximum recurrent peak reverse voltage of 60 volts and an average forward current rating of 3 amperes. The device is housed in a DO-214AC (SMA) plastic package, which is compliant with Underwriters Laboratory Flammability Classification 94V-O and is lead-free in accordance with EU RoHS 2.0 standards. This rectifier exhibits low power loss and high efficiency, making it suitable for applications that require high surge capacity. The maximum forward voltage drop at 3A is specified at 0.75 volts, while the reverse leakage current at the maximum DC blocking voltage is 100 µA. The operating junction temperature range is from -55°C to +150°C, allowing for versatility in various environmental conditions. The product is packaged in tape and reel format, with a standard packaging quantity of 1,800 units.

Suppliers

Company
Product
Description
Supplier Links
Schottky 3A 60V Diode and Rectifier - 280-SX36_R1_00001 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 3A 60V Diode and Rectifier
280-SX36_R1_00001
Schottky 3A 60V Diode and Rectifier 280-SX36_R1_00001
Rectifier Diode, Schottky, 1 Phase, 1 Element, 3A, 60V V(RRM), Silicon, DO-214AC, SMA, 2 PIN Product overview: SX36_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 3A, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SX36_R1_00001 can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 1 Element, 3A, 60V V(RRM), Silicon, DO-214AC, SMA, 2 PIN Product overview: SX36_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 3A, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SX36_R1_00001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 3757-SX36_R1_00001CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 60V 3A Surface Mount SMA (DO-214AC)

Diode Schottky 60V 3A Surface Mount SMA (DO-214AC)

Buy Now Datasheet
Single Diodes - 3757-SX36_R1_00001TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 60V 3A Surface Mount SMA (DO-214AC)

Diode Schottky 60V 3A Surface Mount SMA (DO-214AC)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 975637-SX36_R1_00001 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
975637-SX36_R1_00001
Discrete Semiconductor Products - Diodes - Rectifiers - Single 975637-SX36_R1_00001
Win Source Part Number: 975637-SX36_R1_00001 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 1,800 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 750 mV @ 3 A Current - Reverse Leakage @ Vr: 100 µA @ 60 V Operating Temperature - Junction: -55°C ~ 150°C Package / Case: DO-214AC, SMA Supplier Device Package: SMA (DO-214AC) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Panjit International Inc. Other Names: 3757-SX36_R1_00001TR ,3757-SX36_R1_00001D KR,3757-SX36_R1_0000 1CT

Win Source Part Number: 975637-SX36_R1_00001
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 1,800
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 750 mV @ 3 A
Current - Reverse Leakage @ Vr: 100 µA @ 60 V
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-214AC, SMA
Supplier Device Package: SMA (DO-214AC)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Panjit International Inc.
Other Names: 3757-SX36_R1_00001TR,3757-SX36_R1_00001DKR,3757-SX36_R1_00001CT

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SX36_R1_00001 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SX36_R1_00001
Discrete Semiconductor Products - Diodes - Rectifiers SX36_R1_00001
DIODE SCHOTTKY 60V 3A SMA

DIODE SCHOTTKY 60V 3A SMA

Supplier's Site
Diodes >> Schottky Barrier Diodes (SBD) - SX36_R1_00001 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
SX36_R1_00001
Diodes >> Schottky Barrier Diodes (SBD) SX36_R1_00001
60V 750mV@3A 3A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS

60V 750mV@3A 3A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Single Diodes - SX36_R1_00001 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SX36_R1_00001
Single Diodes SX36_R1_00001
DIODE SCHOTTKY 60V 3A SMA

DIODE SCHOTTKY 60V 3A SMA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Rectifiers Diodes Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes
Product Number 280-SX36_R1_00001 3757-SX36_R1_00001CT-ND 975637-SX36_R1_00001 SX36_R1_00001 SX36_R1_00001 SX36_R1_00001
Product Name Schottky 3A 60V Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers Diodes >> Schottky Barrier Diodes (SBD) Single Diodes
Package SMA DO-214AC, SMA SMA SMA SMA; DO-214AC, SMA
Unlock Full Specs
to access all available technical data