Diode Standard 600V 60A Through Hole DO-247
Diode Standard 600V 60A Through Hole DO-247
Diode Standard 600V 60A Through Hole DO-247
Bridge Rectifier Diode, 1 Phase, 30A, 600V V(RRM), Silicon
BRIDGE RECT 600V 60A ACEPACK
| DigiKey | Rochester Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 497-STTH60RQ06-M2YDKR-ND | STTH60RQ06-M2Y | STTH60RQ06-M2Y |
| Product Name | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | |
| Rectifier Configuration / Technology | Bridge | ||
| Package | 9-SMD Module | ACEPACK SMIT | |
| Tj | -40 to 175 C (-40 to 347 F) |