Diode Standard 300V 5A Surface Mount DPAK
Power Rectifier, Ultra-Fast Recovery, Switch-mode, 5 A, 300 V, DPAK (SINGLE GAUGE) TO-252, 2500-REEL Product overview: SURD8530T4G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 A, 300 V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5 A, 300 V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SURD8530T4G can be used for catalog matching and distributor lookup.
Power Rectifier, Ultra-Fast Recovery, Switch-mode, 5 A, 300 V
Manufacturer: ON Semiconductor
Win Source Part Number: 898568-SURD8530T4G
Series: SWITCHMODE™
Features: Diode Standard 300 V 5A Surface Mount DPAK
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: SURD8530
Categories: Discrete Semiconductor Products
Case / Package: DPAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
DIODE GEN PURP 300V 5A DPAK
Rectifiers REC 5A 300V ULTRAF
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Step Recovery Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | SURD8530T4G-ND | 280-SURD8530T4G | SURD8530T4G | 898568-SURD8530T4G | SURD8530T4G | SURD8530T4G |
| Product Name | Single Diodes | 5 A 300 V DPAK Diode and Rectifier | Diodes, Rectifiers - Single - SURD8530T4G | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | |
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | ||||
| Package | Tape and Reel | DPAK; DPAK (SINGLE GAUGE) TO-252 | DPAK | DPAK; DPAK | ||
| RoHS Compliant | RoHS | RoHS | ||||
| IO | 5 amps |