STMicroelectronics, Inc. Diode Arrays STTH30W02CW

Description
Diode Array 1 Pair Common Cathode Standard 200V 15A Through Hole TO-247-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Standard 200V 15A Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 497-13404-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-13404-ND
Diode Arrays 497-13404-ND
Diode Array 1 Pair Common Cathode Standard 200V 15A Through Hole TO-247-3

Diode Array 1 Pair Common Cathode Standard 200V 15A Through Hole TO-247-3

Buy Now Datasheet
 - STTH30W02CW - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, 1 Phase, 2 Element, 15A, 200V V(RRM), Silicon, TO-247

Rectifier Diode, 1 Phase, 2 Element, 15A, 200V V(RRM), Silicon, TO-247

Supplier's Site Datasheet
Switching Diodes - 8290478P - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
8290478P
Switching Diodes 8290478P
STMicroelectronics STTH30W02CW

STMicroelectronics STTH30W02CW

Supplier's Site
Switching Diodes - 8290478 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
8290478
Switching Diodes 8290478
STMicroelectronics STTH30W02CW

STMicroelectronics STTH30W02CW

Supplier's Site
Switching Diodes - 1688048 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
1688048
Switching Diodes 1688048
STMicroelectronics STTH30W02CW

STMicroelectronics STTH30W02CW

Supplier's Site
Diodes, Rectifiers - Arrays - STTH30W02CW - 1103966-STTH30W02CW - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - STTH30W02CW
1103966-STTH30W02CW
Diodes, Rectifiers - Arrays - STTH30W02CW 1103966-STTH30W02CW
Manufacturer: STMicroelectronics Win Source Part Number: 1103966-STTH30W02CW Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Voltage - Forward (Vf) (Max) @ If: 1.2V @ 15A Reverse Recovery Time (trr): 25ns Current - Reverse Leakage @ Vr: 10μA @ 200V Operating Temperature - Junction: 175°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-247 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1103966-STTH30W02CW
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 15A
Reverse Recovery Time (trr): 25ns
Current - Reverse Leakage @ Vr: 10μA @ 200V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual 200 V 30 A Diode and Rectifier
286-STTH30W02CW
Dual 200 V 30 A Diode and Rectifier 286-STTH30W02CW
200 V, 30 A dual Ultrafast Rectifier Diode Product overview: STTH30W02CW from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 200 V, 30 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 200 V, 30 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH30W02CW can be used for catalog matching and distributor lookup.

200 V, 30 A dual Ultrafast Rectifier Diode Product overview: STTH30W02CW from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 200 V, 30 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 200 V, 30 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH30W02CW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectifier Stmicroelectronics - 48W6978 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Stmicroelectronics
48W6978
Rectifier Stmicroelectronics 48W6978
RECTIFIER

RECTIFIER

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STTH30W02CW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STTH30W02CW
Discrete Semiconductor Products - Diodes - Rectifiers STTH30W02CW
DIODE ARRAY GP 200V 15A TO247

DIODE ARRAY GP 200V 15A TO247

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
STTH30W02CW
Rectifiers STTH30W02CW
Rectifiers Turbo 2 ultrafast 2x15A 200V 0.9VF

Rectifiers Turbo 2 ultrafast 2x15A 200V 0.9VF

Buy Now Datasheet

Technical Specifications

  DigiKey Rochester Electronics RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diode Arrays Rectifiers Diode Arrays Diodes Diode Arrays Rectifiers Rectifiers Rectifiers Rectifiers
Product Number 497-13404-ND STTH30W02CW 8290478P 8290478 1103966-STTH30W02CW 286-STTH30W02CW 48W6978 STTH30W02CW STTH30W02CW
Product Name Diode Arrays Switching Diodes Switching Diodes Diodes, Rectifiers - Arrays - STTH30W02CW Dual 200 V 30 A Diode and Rectifier Rectifier Stmicroelectronics Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Arrangement Common Catode Common Catode
Tj 175 C (347 F) 175 C (347 F) -65 C (-85 F)
Package TO-247; TO-247-3 TO 247 TO-247; TO-247 TO-247; TO-247 Rail/Tube TO-247 TO-247
Life Cycle Stage Active Active Active
RoHS Compliant RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data