200 V, 3 A High Effiency Ultrafast Diode Product overview: STTH3R02 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 V, 3 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200 V, 3 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH3R02 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 042952-STTH3R02
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1V @ 3A
Reverse Recovery Time (trr): 30ns
Current - Reverse Leakage @ Vr: 3μA @ 200V
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-201AD
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial
Diode Ultrafast 3A 200V DO201
Diode Ultrafast 3A 200V DO201
Diode Ultrafast 3A 200V DO201
Diode Standard 200V 3A Through Hole DO-201AD
Diode Standard 200V 3A Through Hole DO-201AD
DIODE GEN PURP 200V 3A DO201AD
DIODE GEN PURP 200V 3A DO201AD
DIODE, ULTRAFAST, 3A, 200V; Repetitive Peak Reverse Voltage:200V; Average Forward Current:3A; Diode Configuration:Single
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers | Diodes | General Purpose Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 280-STTH3R02 | 042952-STTH3R02 | 6870870P | 6870870 | 497-6084-1-ND | STTH3R02 | STTH3R02 | 24M7978 | STTH3R02 |
| Product Name | 200 V 3 A Diode and Rectifier | Diodes, Rectifiers - Single - STTH3R02 | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Single Diodes | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Diode, Ultrafast, 3A, 200V; Repetitive Peak Reverse Voltage Stmicroelectronics | Rectifiers |
| Package | Cut Tape | DO-201; DO-201AD | Do-201ad | DO-201; DO-201AD, Axial | DO-201 | DO-201; DO-201AD | |||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||||
| IO | 3 amps | ||||||||
| Tj | -65 C (-85 F) | 175 C (347 F) | 175 C (347 F) | ? to 175 C (? to 347 F) | |||||
| Diode Type | Standard |