STMicroelectronics STTH61W04SW
STMicroelectronics STTH61W04SW
STMicroelectronics STTH61W04SW
Diode Standard 400V 60A Through Hole TO-247
400 V, 60 A single 3-lead TO-247 Ultrafast Rectifier Product overview: STTH61W04SW from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400 V, 60 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400 V, 60 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH61W04SW can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 212414-STTH61W04SW
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 60A
Voltage - Forward (Vf) (Max) @ If: 1.35V @ 60A
Reverse Recovery Time (trr): 55ns
Current - Reverse Leakage @ Vr: 20μA @ 400V
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Rectifiers Turbo 2 ultrafast 60A 400V 40ns 0.93VF
DIODE GEN PURP 400V 60A TO247
| RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 8294064P | 497-13398-ND | 280-STTH61W04SW | 212414-STTH61W04SW | STTH61W04SW | STTH61W04SW |
| Product Name | Switching Diodes | Single Diodes | 400 V 60 A Diode and Rectifier | Diodes, Rectifiers - Single - STTH61W04SW | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Applications | Switching | |||||
| RoHS Compliant | RoHS | RoHS | ||||
| Tj | 175 C (347 F) | -65 C (-85 F) | 175 C (347 F) | |||
| Package | Rail/Tube | TO-247 | ||||
| IO | 60 amps |