Diode Standard 1000V 8A Through Hole TO-220Ins
8A 1kV Ultrafast Rectifier Diode, TO-220-3 Product overview: STTH810DI from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 1kV, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, 1kV, TO-220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH810DI can be used for catalog matching and distributor lookup.
Ultrafast recovery - high voltage diode
STTH810DI,Diode,ultr
STTH810DI,Diode,ultr
STTH810DI,Diode,ultr
Manufacturer: STMicroelectronics
Win Source Part Number: 1103988-STTH810DI
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 2V @ 8A
Reverse Recovery Time (trr): 85ns
Current - Reverse Leakage @ Vr: 5μA @ 1000V
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220Ins
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
DIODE GEN PURP 1KV 8A TO220Ins
DIODE GEN PURP 1KV 8A TO220Ins
DIODE, ULTRAFAST, 8A, 1000V; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:8A; Diode Configuration:Single
Rectifiers Ultrafast recovery high voltage diode
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | RS Components, Ltd. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Step Recovery Diodes | Diodes | Diodes | Rectifiers | General Purpose Diodes | Diodes | Rectifiers |
| Product Number | 497-5163-5-ND | 280-STTH810DI | STTH810DI | 7959044P | 1103988-STTH810DI | STTH810DI | STTH810DI | 26M3803 | STTH810DI |
| Product Name | Single Diodes | 8A 1kV TO-220 Diode and Rectifier | Switching Diodes | Diodes, Rectifiers - Single - STTH810DI | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Diode, Ultrafast, 8A, 1000V; Repetitive Peak Reverse Voltage Stmicroelectronics | Rectifiers | |
| Tj | 175 C (347 F) | -65 C (-85 F) | 175 C (347 F) | ||||||
| Package | Rail/Tube | TO-220; TO-220AC INS | TO-220 | TO-220; TO-220-2 | TO-220 | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||||
| IO | 8 amps | ||||||||
| Diode Applications | High Voltage | Switching |