Ultrafast recovery diodes Product overview: STTH30R04PI from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH30R04PI can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 809637-STTH30R04PI
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 30A
Reverse Recovery Time (trr): 100ns
Operating Temperature - Junction: -40°C ~ 175°C
Part Status: Obsolete (End Of Life)
Supplier Device Package: DOP3I
Manufacturer Package: DOP3I-2 Insulated (Straight Leads)
Voltage - DC Reverse (Vr) (Maximum): 400V
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 30
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.45V at 30A
Current - Reverse Leakage at Vr: 15μA at 400V
Part Number Series: STTH30
Diode Standard 400V 30A Through Hole DOP3I
DIODE GEN PURP 400V 30A DOP3I
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers |
| Product Number | 280-STTH30R04PI | 809637-STTH30R04PI | 497-7595-5-ND | STTH30R04PI |
| Product Name | Diode and Rectifier | Diodes, Rectifiers - Single - STTH30R04PI | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Rail/Tube | |||
| RoHS Compliant | RoHS | |||
| IO | 30 amps | |||
| Tj | -40 C (-40 F) | -40 to 175 C (-40 to 347 F) | -40 to 175 C (-40 to 347 F) | |
| Diode Type | Standard |