The SZ1SMA series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low zener impedance and fast response time. The SZ1SMA series is supplied in cost-effective, highly reliable DO-214AC package and it is ideal for use in automotive electronic applications. Zener Transient Overvoltage Suppressors Working Peak Reverse Voltage Range −5V to 170V for uni-directional and 10 V to 78 V for bi-directional Standard Zener Breakdown Voltage Range −11.1 V to 95.83 V for bi-directional, 6.4 V to 209 V for uni-directional Peak Power − 400 W @ 1 ms ESD protection of data lines in accordance with IEC 61000-4-2 30kV(Air), 30kV (Contact) ESD Rating of Class 3 (> 16 kV) per Human Body Model Response Time is Typically Flat Handling Surface for Accurate Placement Package Design for Top Slide or Bottom Circuit VBR @TJ= VBR@25°C x (1+αT x (TJ - 25)) (αT: Temperature Coefficient)
27.6V Clamp 14.5A Ipp Tvs Diode Surface Mount SMA
TVS DIODE 17VWM 27.6VC SMA
| Littelfuse, Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SZ1SMA17AT3G | 18-SZ1SMA17AT3GTR-ND | SZ1SMA17AT3G |
| Product Name | 400W in SMA Package | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | ||
| PD | 400000 milliwatts | ||
| Configuration | Single | ||
| Package | SMA; DO-214AC, SMA | SMA; SMA | |
| Peak Pulse Power | 400 watts | 400 watts |