Littelfuse, Inc. 400W in SMA Package SZ1SMA22AT3G

Description
The SZ1SMA series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low zener impedance and fast response time. The SZ1SMA series is supplied in cost-effective, highly reliable DO-214AC package and it is ideal for use in automotive electronic applications. Zener Transient Overvoltage Suppressors Working Peak Reverse Voltage Range −5V to 170V for uni-directional and 10 V to 78 V for bi-directional Standard Zener Breakdown Voltage Range −11.1 V to 95.83 V for bi-directional, 6.4 V to 209 V for uni-directional Peak Power − 400 W @ 1 ms ESD protection of data lines in accordance with IEC 61000-4-2 30kV(Air), 30kV (Contact) ESD Rating of Class 3 (> 16 kV) per Human Body Model Response Time is Typically Flat Handling Surface for Accurate Placement Package Design for Top Slide or Bottom Circuit VBR @TJ= VBR@25°C x (1+αT x (TJ - 25)) (αT: Temperature Coefficient)
Request a Quote Datasheet
Description
The SZ1SMA series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low zener impedance and fast response time. The SZ1SMA series is supplied in cost-effective, highly reliable DO-214AC package and it is ideal for use in automotive electronic applications. Zener Transient Overvoltage Suppressors Working Peak Reverse Voltage Range −5V to 170V for uni-directional and 10 V to 78 V for bi-directional Standard Zener Breakdown Voltage Range −11.1 V to 95.83 V for bi-directional, 6.4 V to 209 V for uni-directional Peak Power − 400 W @ 1 ms ESD protection of data lines in accordance with IEC 61000-4-2 30kV(Air), 30kV (Contact) ESD Rating of Class 3 (> 16 kV) per Human Body Model Response Time is Typically Flat Handling Surface for Accurate Placement Package Design for Top Slide or Bottom Circuit VBR @TJ= VBR@25°C x (1+αT x (TJ - 25)) (αT: Temperature Coefficient)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400W in SMA Package - SZ1SMA22AT3G - Littelfuse, Inc.
Rosemont, IL, United States
400W in SMA Package
SZ1SMA22AT3G
400W in SMA Package SZ1SMA22AT3G
The SZ1SMA series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low zener impedance and fast response time. The SZ1SMA series is supplied in cost-effective, highly reliable DO-214AC package and it is ideal for use in automotive electronic applications. Zener Transient Overvoltage Suppressors Working Peak Reverse Voltage Range −5V to 170V for uni-directional and 10 V to 78 V for bi-directional Standard Zener Breakdown Voltage Range −11.1 V to 95.83 V for bi-directional, 6.4 V to 209 V for uni-directional Peak Power − 400 W @ 1 ms ESD protection of data lines in accordance with IEC 61000-4-2 30kV(Air), 30kV (Contact) ESD Rating of Class 3 (> 16 kV) per Human Body Model Response Time is Typically Flat Handling Surface for Accurate Placement Package Design for Top Slide or Bottom Circuit VBR @TJ= VBR@25°C x (1+αT x (TJ - 25)) (αT: Temperature Coefficient)

The SZ1SMA series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low zener impedance and fast response time. The SZ1SMA series is supplied in cost-effective, highly reliable DO-214AC package and it is ideal for use in automotive electronic applications. Zener Transient Overvoltage Suppressors Working Peak Reverse Voltage Range −5V to 170V for uni-directional and 10 V to 78 V for bi-directional Standard Zener Breakdown Voltage Range −11.1 V to 95.83 V for bi-directional, 6.4 V to 209 V for uni-directional Peak Power − 400 W @ 1 ms ESD protection of data lines in accordance with IEC 61000-4-2 30kV(Air), 30kV (Contact) ESD Rating of Class 3 (> 16 kV) per Human Body Model Response Time is Typically Flat Handling Surface for Accurate Placement Package Design for Top Slide or Bottom Circuit VBR @TJ= VBR@25°C x (1+αT x (TJ - 25)) (αT: Temperature Coefficient)

Supplier's Site Datasheet
TVS Diodes - F11511DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F11511DKR-ND
TVS Diodes F11511DKR-ND
35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount SMA

35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount SMA

Buy Now Datasheet
TVS Diodes - F11511CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F11511CT-ND
TVS Diodes F11511CT-ND
35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount SMA

35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount SMA

Buy Now Datasheet
TVS Diodes - F11511TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F11511TR-ND
TVS Diodes F11511TR-ND
35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount SMA

35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount SMA

Buy Now Datasheet
400W 22V TVS Protection Diode - 144-SZ1SMA22AT3G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400W 22V TVS Protection Diode
144-SZ1SMA22AT3G
400W 22V TVS Protection Diode 144-SZ1SMA22AT3G
Trans Voltage Suppressor Diode, 400W, 22V V(RWM), Unidirectional, 1 Element, Silicon, SMA, 2 PIN Product overview: SZ1SMA22AT3G from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400W, 22V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 400W, 22V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZ1SMA22AT3G can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 400W, 22V V(RWM), Unidirectional, 1 Element, Silicon, SMA, 2 PIN Product overview: SZ1SMA22AT3G from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400W, 22V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 400W, 22V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZ1SMA22AT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - SZ1SMA22AT3G - 1119799-SZ1SMA22AT3G - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SZ1SMA22AT3G
1119799-SZ1SMA22AT3G
TVS - TVS - Diodes - SZ1SMA22AT3G 1119799-SZ1SMA22AT3G
Manufacturer: Littelfuse Inc. Win Source Part Number: 1119799-SZ1SMA22AT3G Packaging: Reel - TR Type: Zener Applications: Automotive Mounting: SMD (SMT) Unidirectional Channels: 1 Capacitance @ Frequency: 540pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SMA STAND-OFF Voltage (Vwm): 22V Minimum Breakdown Voltage: 24.4V Max Clamping Voltage: 35.5V Peak Pulse Current(Ippm): 11.3A Power Dissipation - Pd: 400W Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1119799-SZ1SMA22AT3G
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 1
Capacitance @ Frequency: 540pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SMA
STAND-OFF Voltage (Vwm): 22V
Minimum Breakdown Voltage: 24.4V
Max Clamping Voltage: 35.5V
Peak Pulse Current(Ippm): 11.3A
Power Dissipation - Pd: 400W
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TVS DIODE 22V 35.5V SMA - 461-SZ1SMA22AT3G - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 22V 35.5V SMA
461-SZ1SMA22AT3G
TVS DIODE 22V 35.5V SMA 461-SZ1SMA22AT3G
TVS DIODE 22V 35.5V SMA

TVS DIODE 22V 35.5V SMA

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SZ1SMA22AT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SZ1SMA22AT3G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SZ1SMA22AT3G
TVS DIODE 22VWM 35.5VC SMA

TVS DIODE 22VWM 35.5VC SMA

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SZ1SMA22AT3G F11511DKR-ND 144-SZ1SMA22AT3G 1119799-SZ1SMA22AT3G 461-SZ1SMA22AT3G SZ1SMA22AT3G
Product Name 400W in SMA Package TVS Diodes 400W 22V TVS Protection Diode TVS - TVS - Diodes - SZ1SMA22AT3G TVS DIODE 22V 35.5V SMA Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
RoHS Compliant RoHS RoHS RoHS
PD 400000 milliwatts
Configuration Single Single
Package SMA; DO-214AC, SMA SMA; SMA SMA; DO-214AC, SMA SMA; SMA
Peak Pulse Power 400 watts 400 watts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator double diodes - BZB984-C3V9,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation; Protector
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
9 suppliers
Zener Diodes - 1220905 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4486 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details