Rectifier Diode, 1 Phase, 1 Element, 3A, 600V V(RRM), Silicon, DO-201AD
600V 3A Ultrafast Rectifier Diode, DO-201AD Product overview: STTH3L06 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH3L06 can be used for catalog matching and distributor lookup.
Diode Standard 600V 3A Through Hole DO-201AD
Diode Standard 600V 3A Through Hole DO-201AD
Manufacturer: STMicroelectronics
Win Source Part Number: 031578-STTH3L06
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 3A
Reverse Recovery Time (trr): 85ns
Current - Reverse Leakage @ Vr: 3μA @ 600V
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMB
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
DIODE GEN PURP 600V 3A DO201AD
DIODE GEN PURP 600V 3A DO201AD
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Diodes | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | STTH3L06 | 280-STTH3L06 | 497-3246-3-ND | 031578-STTH3L06 | STTH3L06 | STTH3L06 | STTH3L06 |
| Product Name | 600V 3A Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - STTH3L06 | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Rectifiers | |
| Package | DO-201; DO-201AD | Ammo Pack | DO-201; DO-201AD, Axial | DO-201; DO-201AD | |||
| Life Cycle Stage | Active | Active | |||||
| RoHS Compliant | RoHS | RoHS | |||||
| IO | 3 amps | ||||||
| Tj | -65 C (-85 F) | 175 C (347 F) | 175 C (347 F) |